EN
  • EN
  • DE

FGY100T65SCDT

Part No FGY100T65SCDT
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description FS3TIGBT TO247 100A 650V / IGBT Trench Field Stop 650 V 200 A 750 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 200 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 15V, 100A
Power - Max 750 W
Switching Energy 5.4mJ (on), 3.8mJ (off)
Input Type Standard
Gate Charge 157 nC
Td (on/off) @ 25°C 84ns/216ns
Test Condition 400V, 100A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 62 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3 Variant
Supplier Device Package TO-247-3
Base Product Number FGY100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 450
Win Source Part Number 1324507-FGY100T65SCDT
Ultra Librarian 3D Model Ultra Librarian FGY100T65SCDT CAD Model

Description

The FGY100T65SCDT from ON Semiconductor is a state-of-the-art insulated gate bipolar transistor (IGBT) that offers an optimal balance between conduction and switching losses. Designed for high-efficiency applications, this IGBT is well-suited for a wide range of power electronics systems, including inverters, converters, and motor drives.

Key Features:

  • High Current Capability: This IGBT is capable of handling continuous currents up to 100A, making it suitable for high-power applications.
  • Low Saturation Voltage: It boasts a low collector-emitter saturation voltage of 1.7V (typical) at 100A, which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: With a typical switching speed of 8 kHz, the FGY100T65SCDT ensures fast operation, which is crucial for reducing switching losses and improving overall system performance.
  • High Temperature Operation: The device is designed to operate reliably at junction temperatures up to 175°C, ensuring performance under extreme conditions.
  • Co-Packaged Diode: A co-packaged fast recovery diode is included, providing a convenient and compact solution for applications requiring a freewheeling diode.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating Systems
  • Renewable Energy Inverters (Solar, Wind)
  • Electric Vehicle (EV) Chargers
  • Motor Drives and Controls

The FGY100T65SCDT IGBT from ON Semiconductor is designed with the latest technology to provide a high-performance solution for modern power electronic applications. Its robust design and superior electrical characteristics make it an excellent choice for designers looking to enhance efficiency and reliability in their products.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheet for the FGY100T65SCDT.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess