Products specifications Report Issue?

Win Source Part Number 1005522-IMS1601LS45
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMS1601LS45 CAD Model

Description

The IMS1601LS45 is a cutting-edge integrated motion sensor developed by STMicroelectronics, a global semiconductor leader known for its innovative approach to microelectronics. This product is designed to cater to the growing demand for advanced motion detection in a variety of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and IoT devices.

Key Features

  • High Precision: The IMS1601LS45 boasts a high level of accuracy in motion sensing, ensuring reliable performance across different use cases.
  • Low Power Consumption: Engineered for efficiency, this sensor operates on low power, making it ideal for battery-powered devices and applications where energy conservation is critical.
  • Compact Form Factor: With its small footprint, the IMS1601LS45 is perfect for integration into space-constrained designs without compromising on functionality.
  • Robust Design: This product is built to withstand harsh conditions, ensuring durability and sustained performance over time.
  • Wide Operating Temperature Range: The sensor can function effectively across a broad range of temperatures, making it versatile for various environmental conditions.

Applications

The IMS1601LS45 is versatile and can be utilized in numerous applications such as:

  • Smartphones and wearable devices for activity tracking and navigation
  • Automotive systems for vehicle stability and accident prevention
  • Industrial machinery for precise motion control and monitoring
  • Robotics for enhanced maneuverability and spatial awareness
  • IoT devices for smart home automation and security systems

Technical Specifications

STMicroelectronics has equipped the IMS1601LS45 with a range of technical specifications that ensure it meets the needs of modern motion sensing requirements:

  • Advanced sensor technology for accurate motion detection
  • Interface options for easy integration with other electronic components
  • Customizable settings to tailor performance to specific applications

In conclusion, the IMS1601LS45 from STMicroelectronics is a high-performance motion sensor that offers precision, low power consumption, and a compact design, making it an excellent choice for a wide range of applications where motion detection is critical.

You May Also Be Interested in

LG
Need more? Email Us
ECAD model for GD74LS273
IXYS
IGBT 2500V 5A 32W TO268 / IGBT 2500 V 5 A 32 W Surface Mount TO-268AA
Lowest to $18.7910
ECAD model for IXBT2N250
ON Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SOP / 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Need more? Email Us
ECAD model for FOD8342TR2V
ISSI, Integrated Silicon Solution Inc
DRAM Chip DDR3L SDRAM 2G-Bit 128M x 16 1.35V 96-Pin TWBGA
Lowest to $29.3234
ECAD model for IS43TR16128CL-125KBL
Hitachi, Ltd
Need more? Email Us
ECAD model for HM53825BTT-7
Integrated Circuit Systems
Need more? Email Us
ECAD model for ICS2008AV
Hynix Semiconductor
TSOP TSOP TSOP
Need more? Email Us
ECAD model for HY57V161610ATC-10
HongFa
Power Relay, 25A, 1 Form C, 120VAC, AgCdO, QC, Metal Bracket, HF94F Series
Need more? Email Us
ECAD model for HF94F-12A120-1(257)
Intel
Need more? Email Us
ECAD model for HFIXF1010CC.B2

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention