EN
  • EN
  • DE

IXBT2N250

Part No IXBT2N250
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 2500V 5A 32W TO268 / IGBT 2500 V 5 A 32 W Surface Mount TO-268AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series BIMOSFET™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 2500 V
Current - Collector (Ic) (Max) 5 A
Current - Collector Pulsed (Icm) 13 A
Vce(on) (Max) @ Vge, Ic 3.5V @ 15V, 2A
Power - Max 32 W
Input Type Standard
Gate Charge 10.6 nC
Reverse Recovery Time (trr) 920 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package TO-268AA
Base Product Number IXBT2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1014896-IXBT2N250
Ultra Librarian 3D Model Ultra Librarian IXBT2N250 CAD Model

Description

The IXYS 1014896-IXBT2N250 is a high-quality IGBT transistor that is suitable for use in a wide range of electronic devices.

  • Collector-Emitter Breakdown Voltage: 2500V
  • Maximum Power Dissipation: 32W
  • Gate Charge: 10.6 nC
  • Mounting: Surface Mount
  • Package: TO-268-3, D²Pak
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess