EN
  • EN
  • DE

MAX9213EUM+

Part No MAX9213EUM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TSSOP / IC SERIALIZER PROG 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Serializer
Data Rate 1.785Gbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 21
Number of Outputs 3
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 787181-MAX9213EUM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9213
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9213EUM+ CAD Model

Description

Maxim Integrated MAX9213EUM+ High-Speed Serial Link Serializer

The Maxim Integrated MAX9213EUM+ is a sophisticated serializer designed for high-speed communication and data transmission applications. This compact, high-performance device is part of Maxim's extensive line of interface ICs, engineered to convert parallel data into serial data, enabling long-distance, high-speed communication between devices with minimal cabling.

At the heart of the MAX9213EUM+ is its ability to serialize 10 bits of parallel LVCMOS/LVTTL data into a single high-speed serial stream with embedded clock information. This feature allows for a significant reduction in the number of interconnects, thus simplifying PCB design and reducing overall system costs. The device operates at a maximum pixel clock frequency of 65MHz, which translates to a serial data rate of up to 650Mbps.

The MAX9213EUM+ incorporates a proprietary technology called Gigabit Multimedia Serial Link (GMSL) that supports robust, high-speed data transmission over twisted-pair or coaxial cables. This technology is particularly useful in automotive and industrial environments where long cable runs and high noise immunity are required. The serializer also features pre-emphasis and programmable spread spectrum to enhance signal integrity and electromagnetic compatibility (EMC).

For enhanced flexibility, the MAX9213EUM+ provides a programmable control channel that operates in either half-duplex or simplex mode. This channel can be used to control peripheral devices or to communicate with the deserializer, enabling bidirectional control communication over the same serial link used for video data.

The device is housed in a compact 48-pin TSSOP package, making it suitable for space-constrained applications. It is fully specified over the -40°C to +85°C automotive temperature range, ensuring reliable performance under harsh operating conditions.

With its high-speed capabilities, robust signal integrity, and advanced features, the Maxim Integrated MAX9213EUM+ is an ideal solution for designers looking to implement efficient serial communication links in automotive infotainment systems, industrial cameras, and other high-speed data transmission applications.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.5358 $95.5358
2+ $92.5513 $185.1026
3+ $89.5656 $268.6968
4+ $86.5800 $346.3200
5+ $77.6229 $388.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess