EN
  • EN
  • DE

MAX96709GTG/V+T

Part No MAX96709GTG/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL 1.5GBPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 1Mbps
Input Type -
Output Type -
Number of Inputs -
Number of Outputs -
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 115°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX96709
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379081-MAX96709GTG/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96709GTG/V+T CAD Model

Description

The MAX96709GTG/V+T from Maxim Integrated is a cutting-edge automotive serializer designed to cater to the high demands of modern vehicle applications. This sophisticated component is part of Maxim's high-speed serial link portfolio, offering a seamless and reliable interface for the transmission of high-resolution video and data streams within automotive environments.

Key Features

  • High-Speed Data Transfer: The MAX96709GTG/V+T supports high-speed data transfer, making it ideal for applications that require fast and efficient communication between devices, such as advanced driver-assistance systems (ADAS).
  • GMSL (Gigabit Multimedia Serial Link) Technology: Utilizing GMSL technology, this serializer can transmit data over coaxial or shielded twisted-pair cabling, ensuring robust performance even in the harsh electrical environments found in automotive applications.
  • Multiple Input Options: It accommodates a variety of input formats, including parallel LVCMOS video, which provides flexibility in interfacing with different types of cameras and sensors.
  • Extended Temperature Range: With an operational temperature range of -40°C to +105°C, the MAX96709GTG/V+T is built to withstand extreme automotive conditions.

Applications

Designed primarily for the automotive industry, the MAX96709GTG/V+T is perfectly suited for a range of applications, including:

  • Rear-view and surround-view cameras for parking assistance
  • High-resolution camera systems for ADAS
  • Automotive infotainment and display systems
  • Automotive connectivity modules

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX96709GTG/V+T is no exception. It meets stringent automotive qualification standards, ensuring long-term reliability and performance under the most demanding conditions.

Technical Specifications

The device comes in a 48-pin TQFN package and requires a single +3.3V supply voltage. It features programmable spread spectrum for EMI control, along with diagnostic capabilities to monitor link integrity and input signal quality, further enhancing its robustness in automotive applications.

You May Also Be Interested in

THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8526 $93.7052
3+ $38.4432 $115.3296
5+ $37.2419 $186.2095
6+ $36.0405 $216.2430
8+ $34.8392 $278.7136
10+ $31.2351 $312.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess