EN
  • EN
  • DE

SN65LVDS305ZQER

Part No SN65LVDS305ZQER
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Function Serializer
Data Rate 405Mbps
Input Type CMOS
Output Type LVDS
Number of Inputs 27
Number of Outputs 1
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Base Product Number SN65L
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846603-SN65LVDS305ZQER
Ultra Librarian 3D Model Ultra Librarian SN65LVDS305ZQER CAD Model

Description

Product Overview: SN65LVDS305ZQER by Texas Instruments

The SN65LVDS305ZQER from Texas Instruments is a high-performance, low-voltage differential signaling (LVDS) serializer/deserializer (SerDes) chip designed to facilitate high-speed data transmission. This advanced integrated circuit (IC) is engineered to convert parallel data into serial data and vice versa, enabling rapid and reliable communication between devices, while minimizing the number of data lines required.

Key Features

  • High Data Rates: The device supports data rates up to 1.5 Gbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: It operates with a low power supply voltage, contributing to energy-efficient designs.
  • Reduced EMI: The use of LVDS technology helps in reducing electromagnetic interference (EMI), which is critical for maintaining signal integrity in noise-sensitive applications.
  • Hot-Plugging Capability: The SN65LVDS305ZQER can be connected or disconnected from a live backplane without causing damage to the device or data corruption.
  • Robust Operation: The device is designed to operate reliably under harsh industrial conditions.

Applications

Thanks to its high-speed capabilities and robust design, the SN65LVDS305ZQER is ideal for use in a variety of applications, including:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Networking equipment
  • Video transmission systems
  • Industrial control and automation

Technical Specifications

The SN65LVDS305ZQER is offered in a compact 80-pin BGA (Ball Grid Array) package, which is well-suited for space-constrained applications. It operates over a wide temperature range, ensuring reliability across different environmental conditions. The device also provides programmable pre-emphasis and equalization, allowing optimization for various cable lengths and types.

Quality and Support

Texas Instruments is renowned for its commitment to quality and long-term reliability. The SN65LVDS305ZQER is backed by TI's comprehensive technical support and documentation, ensuring that designers can integrate this SerDes solution with confidence into their products.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5755 $67.1510
4+ $27.5492 $110.1968
6+ $26.6883 $160.1298
8+ $25.8274 $206.6192
11+ $24.9664 $274.6304
14+ $22.3837 $313.3718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess