EN
  • EN
  • DE

TPS2201IDFR

Part No TPS2201IDFR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA PWR SW 30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output (Max) 1A
Rds On (Typ) 160 mOhm (Max)
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 125588-TPS2201IDFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2201IDFR CAD Model

Description

The TPS2201IDFR is a versatile and robust integrated circuit designed by Texas Instruments, renowned for its high-quality electronic components. This particular chip falls under the category of power management ICs, specifically designed to facilitate efficient power distribution and management within electronic systems.

Key Features

  • Dual-Slot Power Interface Switch: The TPS2201IDFR is capable of managing power for two separate slots, making it an ideal choice for systems that require simultaneous power control over multiple peripherals or devices.
  • Current Limiting: Built-in current limiting features protect the system from overcurrent conditions, ensuring the longevity and reliability of both the power switch and the system it serves.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that prevents damage from overheating by automatically turning off the power if the temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within the specified range, preventing malfunctions due to insufficient power supply.

Applications

The TPS2201IDFR is suitable for a variety of applications, particularly where precise power distribution and management are critical. Common applications include:

  • Notebook computers
  • Hot-swap power supplies
  • PCMCIA and CardBus slots
  • Peripheral power control

Technical Specifications

Some of the key technical specifications of the TPS2201IDFR include a wide input voltage range, low on-resistance, and compact packaging:

  • Input Voltage Range: 2.7 V to 5.5 V
  • On-Resistance (Typical): 80 mΩ
  • Package: The device is available in a microSMD package, which is ideal for space-constrained applications.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS2201IDFR is manufactured to meet the highest standards of performance and reliability, ensuring that it meets the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2500 $51.7500
8+ $14.1539 $113.2312
11+ $13.7116 $150.8276
16+ $13.2693 $212.3088
20+ $12.8270 $256.5400
27+ $11.5000 $310.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess