Products specifications Report Issue?

Win Source Part Number 1065111-IN4732
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN4732 CAD Model

Description

The IN4732 from STMicroelectronics is a highly reliable and robust Zener diode, designed for providing a regulated voltage in various electronic applications. This precision Zener diode is commonly utilized in voltage regulation scenarios, ensuring that sensitive electronic components receive a constant voltage level despite fluctuations in the power supply.

Key Features

  • Nominal Zener Voltage: The IN4732 offers a nominal Zener voltage of 4.7V, which is ideal for a wide range of low-voltage applications.
  • Power Dissipation: With a power dissipation capacity of 1W, this diode can handle significant energy without compromising its performance or reliability.
  • Tolerance: Featuring a standard tolerance of ±5%, the IN4732 ensures precise voltage regulation for consistent operation.
  • Package: Encased in a DO-41 package, the device is not only easy to mount on a printed circuit board (PCB) but also provides excellent thermal and electrical performance.
  • Operating Temperature Range: It is designed to operate effectively over a wide temperature range, making it suitable for various environmental conditions.

Applications

The IN4732 Zener diode is versatile and can be employed in numerous applications, such as:

  • Power supply stabilization
  • Surge protection in sensitive circuits
  • Voltage reference in analog circuits
  • Overvoltage protection
  • Waveform clipping and shaping

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the IN4732 is no exception. This Zener diode is manufactured to meet high standards, ensuring that it provides reliable performance in even the most demanding applications. With its precise voltage control and robust construction, the IN4732 is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
DRAM Chip DDR3L SDRAM 2G-Bit 128M x 16 1.35V 96-Pin TWBGA
Lowest to $29.3234
ECAD model for IS43TR16128CL-125KBL
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1
Renesas Electronics America
IC Buffer Zd 6OUTPUT 28-SSOP
Need more? Email Us
ECAD model for ICS9DB106BFLFT
Hynix Semiconductor
TSOP TSOP TSOP
Need more? Email Us
ECAD model for HY57V161610ATC-10
Infineon Technologies
IGBT MOD 1700V 1200A 3350W / IGBT Module Trench Field Stop Single 1700 V 1200 A 3350 W Chassis Mount Module
Need more? Email Us
ECAD model for FZ600R17KE4HOSA1
HongFa
Power Relay, 25A, 1 Form C, 120VAC, AgCdO, QC, Metal Bracket, HF94F Series
Need more? Email Us
ECAD model for HF94F-12A120-1(257)
Lite-On Inc.
Lowest to $0.6912
ECAD model for G2045CTW
Intel
Need more? Email Us
ECAD model for HFIXF1010CC.B2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention