Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load -
Voltage - Supply (Vcc/Vdd) 8V ~ 60V
Current - Output (Max) 5A
Rds On (Typ) 12mOhm
Input Type Non-Inverting
Features -
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Supplier Device Package PowerSSO-24
Package / Case 24-PowerBSOP (0.295", 7.50mm Width)
Base Product Number IPS1025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372359-IPS1025HTR-32
Ultra Librarian 3D Model Ultra Librarian IPS1025HTR-32 CAD Model

Description

Product Overview: IPS1025HTR-32

The IPS1025HTR-32 is a high-performance, intelligent power switch from the renowned manufacturer STMicroelectronics. This component is designed to deliver efficient power management and distribution within various electronic applications. The IPS1025HTR-32 is a part of STMicroelectronics' IPS (Intelligent Power Switch) family, which is widely recognized for its reliability, robustness, and advanced features.

Key Features

  • High Voltage Capability: The IPS1025HTR-32 is capable of handling up to 32V, making it suitable for a wide range of applications that require high voltage operations.
  • Current Rating: With a continuous current rating of 9A, this power switch can manage significant current loads, ensuring stable performance in demanding situations.
  • Low On-Resistance: The device features a low on-state resistance, which minimizes power loss and improves overall efficiency.
  • Over-temperature Protection: The built-in over-temperature protection feature safeguards the device and the system from thermal damage, enhancing the product's longevity.
  • Short-circuit Protection: The IPS1025HTR-32 includes short-circuit protection, which prevents damage to the device in the event of a fault condition.
  • Overload and Overvoltage Protection: Additional protection mechanisms for overload and overvoltage conditions are integrated into the device, ensuring a high level of safety and reliability.
  • Diagnostic Feedback: Diagnostic feedback capabilities allow for monitoring the status of the switch, contributing to easier system maintenance and troubleshooting.

Applications

The IPS1025HTR-32 is suitable for a diverse set of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Smart home and IoT devices
  • Power management modules
  • DC-DC converters

STMicroelectronics' commitment to quality and performance is evident in the IPS1025HTR-32, making it an excellent choice for designers and engineers looking for a reliable power switch solution. With its robust protection features and diagnostic capabilities, this intelligent power switch is engineered to meet the demands of modern electronic systems, ensuring efficient and safe power distribution.

You May Also Be Interested in

NXP / Nexperia
Power Switch Hi Side 4-OUT 6A 0.0325Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC09XS3400AFKR2
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC10XS3535PNA
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435BHFKR2
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 20A TO-220AB
Need more? Email Us
ECAD model for BUK119-50DL,127
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
Freescale Semiconductor - NXP
High Side Current Limit Switch / IC SW SERIAL OCTAL 32-SOIC
Lowest to $5.2782
ECAD model for MC33879EK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5626 $52.5008
19+ $5.3847 $102.3093
29+ $5.2164 $151.2756
40+ $5.0481 $201.9240
52+ $4.8799 $253.7548
69+ $4.3751 $301.8819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention