Products specifications

Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete
Triac Type Standard
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
Current - Gate Trigger (Igt) (Max) 25 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number ACST4
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1478287-ACST4-7CB-TR
Ultra Librarian 3D Model Ultra Librarian ACST4-7CB-TR CAD Model

You May Also Be Interested in

IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to $1.7115
ECAD model for ACST6-7ST
ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG
Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO252
Lowest to $0.9735
ECAD model for L6004D8RP
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0103NA,412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention