EN
  • EN
  • DE

IPS160H

Part No IPS160H
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH P-CHAN 1:1 PWRSSO12  /  Power Switch/Driver 1:1 P-Channel 2.5A PowerSSO-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 8V ~ 60V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 60mOhm
Input Type Non-Inverting
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-12
Package / Case 12-PowerLSOP (0.154", 3.90mm Width)
Base Product Number IPS160
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16662
Standard Package 2,000
Win Source Part Number 1065345-IPS160H
Ultra Librarian 3D Model Ultra Librarian IPS160H CAD Model

Description

The IPS160H is a state-of-the-art Intelligent Power Switch (IPS) from STMicroelectronics, designed for driving resistive or inductive loads with one side connected to ground. This robust power switch incorporates advanced technologies to offer high efficiency and reliability for a wide range of applications.

Key Features

  • High Operating Voltage: The IPS160H is capable of operating at high voltages, making it suitable for various industrial and automotive applications.
  • Current Limiting: It features a precise current limiting function, which helps in protecting the device under load fault conditions.
  • Thermal Shutdown: The built-in thermal shutdown with auto-restart ensures the device operates within safe temperature limits.
  • Low Power Dissipation: With its low on-state resistance, the IPS160H ensures minimal power dissipation, enhancing the overall efficiency of the system.
  • Diagnostic Feedback: The diagnostic feedback via a status pin allows for enhanced control and monitoring of the load status, making it easier to implement fault management protocols.

Applications

The versatility of the IPS160H makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems such as lights, fans, and heaters
  • Industrial control systems
  • Smart home automation systems
  • Programmable logic controllers (PLCs)

Advantages

Integrating the IPS160H into your design offers numerous advantages:

  • Protection: The device provides robust protection features, ensuring longevity and stability of the end application.
  • Integration: It reduces the need for additional components, simplifying the design and reducing the overall footprint.
  • Performance: With high switching speeds and efficient operation, the IPS160H can improve the performance of the overall system.

With its combination of features, protections, and applications, the IPS160H from STMicroelectronics represents a smart choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5652 $53.4780
35+ $2.9253 $102.3855
53+ $2.8339 $150.1967
73+ $2.7425 $200.2025
95+ $2.6511 $251.8545
127+ $2.3768 $301.8536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess