The IRF630M is a high-performance Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to handle high-power and high-efficiency applications, making it an ideal choice for a wide range of electronic circuits. The IRF630M is part of ST's MDmesh™ M2 series, which is known for its excellent on-state resistance and switching performance.
Key Features
- Voltage Rating: The IRF630M boasts a 200V drain-source voltage (V<sub>DS), which provides a generous margin for high-voltage applications.
- Current Capacity: It can handle continuous drain currents (I<sub>D) up to 9.3A, making it suitable for heavy-duty operations.
- Low R<sub>DS(on): With an on-state resistance as low as 0.35Ω, this MOSFET ensures high efficiency and reduced power losses during operation.
- Fast Switching Speed: The device offers fast switching capabilities, which is critical for reducing switching losses and improving performance in high-frequency circuits.
- Advanced Technology: Utilizing ST's second-generation MDmesh™ technology, the IRF630M provides an optimal balance between conduction and switching losses.
Applications
The versatility of the IRF630M allows it to be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control systems
- LED lighting solutions
- Automotive and industrial applications
Reliability and Packaging
The IRF630M is encapsulated in a TO-220 package, which is known for its robustness and excellent thermal performance. This packaging ensures reliable operation even under high power and temperature conditions. Furthermore, the device is RoHS compliant and designed to meet the environmental standards of today's electronic industry.
Conclusion
In conclusion, the STMicroelectronics IRF630M Power MOSFET is a highly efficient, reliable, and versatile component suitable for a wide array of high-power applications. With its advanced MDmesh™ M2 technology and strong electrical characteristics, this MOSFET is poised to deliver exceptional performance and energy savings in your electronic designs.