EN
  • EN
  • DE

IRF634FP

Part No IRF634FP
Manufacturer STMicroelectronics
Description N-CHANNEL 250V - 0.38ohm - 8A TO-220/TO-220FP MESH OVERLAY™ MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1187107-IRF634FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF634FP CAD Model

Description

The IRF634FP is a high-performance Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is designed to handle high power and efficiency, making it an ideal choice for a wide range of applications including switch-mode power supplies, motor control, and high-efficiency converters.

Key Features

  • Voltage and Current: The IRF634FP operates at a drain-source voltage of 250V with a continuous drain current of 8.8A, ensuring robust performance for high-voltage applications.
  • RDS(on) Values: With low on-state resistance values, this MOSFET minimizes conduction losses, enhancing overall efficiency.
  • TO-220FP Package: Encased in a fully molded TO-220FP package, the IRF634FP offers excellent thermal performance and is easy to mount on a variety of PCBs.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • Robust Thermal Management: Superior thermal characteristics ensure reliability under high-load conditions and extend the operational lifespan of the MOSFET.
  • Gate Charge: It has an optimized gate charge, which makes it suitable for high-speed switching applications.

Applications

The versatility of the IRF634FP allows it to be used in a variety of circuits and systems. Some of the common applications include:

  • DC to AC inverters for solar energy systems
  • Uninterruptible Power Supplies (UPS)
  • Automotive applications such as electric power steering and DC-DC converters
  • High-performance computing and server power supplies
  • Industrial applications such as welding equipment and induction heating

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The IRF634FP is no exception, with its rigorous testing and validation processes ensuring that each MOSFET meets the highest standards of performance and reliability. Whether for commercial or industrial applications, the IRF634FP stands out as a dependable and efficient power-switching solution.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess