EN
  • EN
  • DE

ISO8200BQ

Part No ISO8200BQ
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tray
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration High Side
Interface Parallel
Voltage - Load 10.5V ~ 36V
Current - Output (Max) 700mA
Rds On (Typ) 120mOhm
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 32-TFQFPN (11x9)
Package / Case 32-TQFN Exposed Pad
Base Product Number ISO8200
Standard Package 1,260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851198-ISO8200BQ
Ultra Librarian 3D Model Ultra Librarian ISO8200BQ CAD Model

Description

The ISO8200BQ from STMicroelectronics is a state-of-the-art, octal high-side smart power solid-state relay designed to address the needs of modern industrial automation and control applications. This robust component integrates eight high-side drivers into a single compact QFN package, providing a space-efficient solution for driving a wide range of loads, including resistive, capacitive, and inductive loads.

With an impressive voltage range of 8 to 60 V, the ISO8200BQ is capable of delivering outstanding performance across various supply conditions. Each channel of the ISO8200BQ can handle a continuous current of up to 0.7 A, making it suitable for driving moderate loads. The device also features an over-temperature protection mechanism that ensures safe operation by shutting down the output if the junction temperature exceeds the preset threshold.

The ISO8200BQ is designed with built-in diagnostic features, including open-load detection in off-state, shorted load detection, and over-temperature indication. These diagnostics are accessible through a serial peripheral interface (SPI), which also enables control and feedback for each individual channel. This level of control and monitoring ensures high reliability and simplifies system design by reducing the need for additional components.

One of the standout features of the ISO8200BQ is its galvanic isolation between the logic and power stages, which provides enhanced safety and protection for sensitive microcontroller circuits. The device also boasts a low power consumption in standby mode, making it an energy-efficient choice for power-conscious designs.

The ISO8200BQ is encapsulated in a QFN-32 package, which not only conserves board space but also enhances thermal performance. This package is optimized for efficient heat dissipation, ensuring reliable operation even in high-power applications. With its robust design and comprehensive feature set, the ISO8200BQ is an ideal solution for driving solenoids, lamps, and other actuators in industrial automation, PLCs, and many other demanding applications.

You May Also Be Interested in

Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9652 $53.7912
14+ $7.3560 $102.9840
22+ $7.1262 $156.7764
30+ $6.8963 $206.8890
38+ $6.6664 $253.3232
51+ $5.9768 $304.8168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess