EN
  • EN
  • DE

ISP1302UKTS

Part No ISP1302UKTS
Manufacturer STMicroelectronics
Catalog Interface - Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer STMicroelectronics
Win Source Part Number 285770-ISP1302UKTS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1302UKTS CAD Model

Description

The ISP1302UKTS is a cutting-edge USB transceiver chip designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance product is tailored for applications requiring USB 2.0 physical layer capabilities. The device is compliant with the Universal Serial Bus Specification Rev. 2.0 and the Universal Serial Bus On-The-Go Supplement Rev. 1.0, ensuring broad compatibility and high-speed data transfer capabilities.

Key Features

  • USB 2.0 Compliance: The ISP1302UKTS supports both full-speed (12 Mbps) and high-speed (480 Mbps) operation, making it suitable for a variety of demanding applications.
  • OTG Support: With On-The-Go (OTG) support, the device can act as a limited host for other USB devices, enabling peer-to-peer connections and enhancing the versatility of your USB applications.
  • Low Power Consumption: Designed for power-sensitive applications, it features low power consumption, which is critical for battery-operated devices.
  • Integrated Protection: The transceiver includes built-in electrostatic discharge (ESD) protection, safeguarding the device from common sources of electrical damage.
  • Small Form Factor: The ISP1302UKTS comes in a compact package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the ISP1302UKTS allows it to be used in a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • GPS units
  • Personal digital assistants (PDAs)
  • Other USB-enabled devices

Technical Specifications

ParameterValue USB Version2.0 OTG SupportYes Data RateUp to 480 Mbps Operating Voltage3.0 to 3.6V Package TypeSmall outline Temperature Range-40°C to 85°C

For developers and manufacturers looking for a reliable USB transceiver with OTG functionality, the STMicroelectronics ISP1302UKTS offers a blend of performance, power efficiency, and protection, all within a small footprint suitable for modern electronic devices.

You May Also Be Interested in

Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4056 $58.8120
350+ $0.3328 $116.4800
540+ $0.3224 $174.0960
745+ $0.3120 $232.4400
960+ $0.3016 $289.5360
1,285+ $0.2704 $347.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess