Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 1mA to 12mA
PSRR 82dB to 60dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 002160-KF25BDT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KF25BDT-TR CAD Model

Description

STMicroelectronics KF25BDT-TR

The KF25BDT-TR is a high-performance, N-channel Power MOSFET product from STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the rigorous demands of power electronic applications, providing efficient power management with its advanced technology.

With a drain-source voltage (Vds) rating of 25V, the KF25BDT-TR is suitable for a wide range of low-voltage applications, including DC-DC converters, motor control circuits, and power management systems. The device features a maximum continuous drain current (Id) of 60A, which allows it to handle high current loads without compromising performance.

The KF25BDT-TR boasts a low on-resistance (Rds(on)) that minimizes conduction losses, enhancing overall system efficiency. This characteristic is particularly beneficial in applications where energy conservation is critical, such as battery-powered devices and renewable energy systems. The low threshold voltage (Vgs(th)) ensures that the MOSFET can be driven at lower gate voltages, making it compatible with a broader range of drive circuits and controllers.

Another notable feature of the KF25BDT-TR is its robustness against repetitive avalanche events, which makes it a reliable choice for applications that experience frequent voltage spikes. The device is also characterized by its fast switching performance, which is essential for reducing switching losses and improving power density in high-frequency circuits.

The MOSFET comes in a surface-mount package, specifically the DPAK (TO-252), which is widely used in the industry for its compact footprint and ease of integration into various circuit designs. The KF25BDT-TR is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

In summary, the KF25BDT-TR from STMicroelectronics is a versatile and efficient N-channel Power MOSFET that provides designers with a reliable solution for a broad range of power management tasks. Its low on-resistance, high current capability, and fast switching performance make it an ideal choice for enhancing the efficiency and reliability of electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Lowest to $2.3953
ECAD model for LD49100PU25RY
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
Diodes Incorporated
LDO CMOS LOWCURR W-DFN2020-6 T&R
Lowest to $0.0844
ECAD model for AP7347DQ-12FDZW-7
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
Microchip Technology
IC REG LINEAR 3V 250MA SOT-223-3
Lowest to $1.9298
ECAD model for MCP1703A-3002E/DB
Analog Devices Inc.
IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Lowest to $2.1546
ECAD model for ADP7118ARDZ-5.0
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301B-TR-FE
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2676 $50.7040
100+ $1.0401 $104.0100
150+ $1.0076 $151.1400
210+ $0.9751 $204.7710
270+ $0.9426 $254.5020
355+ $0.8451 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention