Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1192860-KF25BDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KF25BDT CAD Model

Description

The KF25BDT is a cutting-edge semiconductor product from STMicroelectronics, one of the global leaders in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, ensuring high reliability and performance in various electronic circuits.

Key Features

  • Voltage Rating: The KF25BDT operates at a nominal voltage, providing efficient power management for electronic devices.
  • Current Capacity: With a robust current rating, this device is capable of handling high power applications, ensuring that energy is delivered efficiently and safely.
  • Low Power Dissipation: Designed with energy efficiency in mind, the KF25BDT exhibits low power dissipation, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Temperature Range: The device is engineered to operate within a wide temperature range, making it suitable for use in various environments without compromising performance.
  • Package Type: The KF25BDT comes in a user-friendly package that facilitates easy integration into circuit boards and is compatible with standard manufacturing processes.

Applications

The versatility of the KF25BDT allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Power supply units
  • Motor control circuits
  • Lighting systems
  • Automotive electronics
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the KF25BDT is no exception. This product is manufactured using state-of-the-art technology and undergoes rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust the KF25BDT for their critical applications, knowing that it comes with the backing of STMicroelectronics' extensive expertise and support network.

Whether you are designing a new system or upgrading an existing one, the KF25BDT from STMicroelectronics is an excellent choice for a reliable and efficient semiconductor solution.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0032 $50.1600
125+ $0.8231 $102.8875
190+ $0.7974 $151.5060
260+ $0.7717 $200.6420
340+ $0.7460 $253.6400
450+ $0.6688 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,792 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention