Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194216-L4931ABD12
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4931ABD12 CAD Model

Description

STMicroelectronics L4931ABD12 Low Drop Voltage Regulator

The L4931ABD12 is a low drop voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This regulator is part of the L4931 series, which is renowned for its high accuracy, low dropout voltage, and low quiescent current, making it an ideal choice for battery-powered devices and other low-power applications.

Key Features

  • Low Dropout Voltage: The L4931ABD12 offers an exceptionally low dropout voltage, ensuring efficient regulation even when the input voltage is very close to the output voltage. This makes it highly suitable for applications with tight voltage margins.
  • High Accuracy: With an output voltage tolerance of ±1% at 25°C, this regulator provides precise voltage control, which is critical for sensitive electronic circuits.
  • Low Quiescent Current: The device boasts a low quiescent current of typically 0.4 mA, contributing to the overall energy efficiency of the system it is part of.
  • Output Current: It can deliver up to 1.5 A of output current, accommodating a wide range of power requirements.
  • Thermal Shutdown and Current Limiting: Built-in thermal shutdown and current limiting features protect the device and the application from damage due to overheating and overcurrent conditions.

Applications

The versatile nature of the L4931ABD12 voltage regulator makes it suitable for a diverse array of applications, including:

  • Automotive electronics
  • Battery-powered equipment
  • Portable devices
  • Microprocessor supply
  • Low-power industrial applications

Package and Availability

The L4931ABD12 is available in a DPAK package, which is designed for surface mounting and is compatible with standard manufacturing processes. This package is not only robust but also space-efficient, making it a practical choice for compact circuit designs.

For detailed specifications, sample requests, and additional information about the L4931ABD12 low drop voltage regulator, please visit the STMicroelectronics website or contact their sales and support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7917 $67.2945
200+ $0.6494 $129.8800
310+ $0.6287 $194.8970
425+ $0.6093 $258.9525
550+ $0.5886 $323.7300
740+ $0.5277 $390.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention