Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 6mA
PSRR 73dB ~ 55dB (120Hz ~ 10kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number L4931C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194232-L4931CDT33
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4931CDT33 CAD Model

Description

STMicroelectronics L4931CDT33 Low Drop Voltage Regulator

The L4931CDT33 is a highly reliable 3.3V low dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This regulator is part of the L4931 series, which is known for its low drop performance and is specifically tailored for battery-powered systems where low quiescent current is a significant factor in extending system battery life.

Offering an output voltage of 3.3V, the L4931CDT33 is capable of delivering up to 250mA of output current. The device is designed to maintain high efficiency even at low voltage differentials between the input and output, which makes it suitable for applications that operate close to the battery voltage. Its dropout voltage is typically only 0.4V at maximum output current, ensuring efficient operation and reduced power loss.

The L4931CDT33 comes in a robust TO-252 (DPAK) package, which is suitable for automated assembly and can handle higher levels of thermal dissipation. This package makes the regulator an excellent choice for space-constrained applications while still delivering the thermal performance required for reliability.

One of the key features of this voltage regulator is its very low quiescent current, which is typically only 0.2mA in idle mode and less than 1µA in shutdown mode. This characteristic is particularly beneficial for portable and battery-powered applications where power conservation is critical. Additionally, the device includes various protection features such as thermal shutdown, short-circuit protection, and a SOA (Safe Operating Area) control, making it a safe and reliable choice for sensitive electronics.

The L4931CDT33 is versatile and can be used in a wide range of applications, including mobile phones, PDAs, laptops, and other portable devices. It is also suitable for use in automotive applications, where stable and reliable power supply is crucial.

In summary, the L4931CDT33 from STMicroelectronics is a robust, efficient, and reliable low dropout voltage regulator that offers excellent performance for a wide array of electronic devices, ensuring extended battery life and system reliability.

You May Also Be Interested in

Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Texas Instruments
LDO Voltage Regulator 150mA 1.05V Fixed Output SOT-23-5
Lowest to $0.1787
ECAD model for TLV741105PDBV
Texas Instruments
LDO Voltage Regulator 400mA 3.3V Fixed Output SOT-23-5
Lowest to $0.2895
ECAD model for TPS73633DBV
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
3.3V 150mA LDO Voltage Regulator WSON-6
Lowest to $1.7863
ECAD model for TPS70933DRV
Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3216
ECAD model for TPS70933DBV
Texas Instruments
Linear Voltage Regulator 1.1V 350mA 6-WSON
Lowest to $0.8932
ECAD model for TPS72011DRV
Texas Instruments
Linear Voltage Regulator 3.3V 150mA SC-70-5
Lowest to $1.0420
ECAD model for TPS71733DCK
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4870 $51.1350
255+ $0.3996 $101.8980
390+ $0.3871 $150.9690
535+ $0.3746 $200.4110
695+ $0.3621 $251.6595
925+ $0.3247 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,792 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention