Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh K5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 900V
Current - Continuous Drain (Id) @ 25°C 7A
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Vgs (Maximum) ±30V
FET Feature Current Sensing
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 795608-STF7N90K5
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name STF7N90K5
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STF7N90K5 CAD Model

Description

STF7N90K5 - N-channel 900 V, 1.7 Ω typ., 7 A MDmesh™ K5 Power MOSFET in a TO-220FP package

The STF7N90K5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ K5 series, which is renowned for its excellent efficiency and thermal performance, making it suitable for a wide range of power applications.

With a drain-source voltage (V<sub>DS) of 900 V, the STF7N90K5 can handle high voltage applications with ease. Its low on-resistance (R<sub>DS(on)) of 1.7 Ω typ. ensures minimal power loss during operation, contributing to the overall efficiency of the system. The MOSFET is capable of delivering a continuous drain current (I<sub>D) of 7 A, providing sufficient current handling capability for many power conversion tasks.

The device is packaged in a TO-220FP package, which is known for its robustness and good thermal dissipation characteristics. This package is widely used in applications where space is not a primary constraint, and where ease of mounting and good heat dissipation are required.

The STF7N90K5 benefits from STMicroelectronics' innovative MDmesh™ technology, which combines a vertical structure with a proprietary strip layout to yield one of the industry's best on-resistance per area ratios. This technology is particularly effective in reducing conduction losses and improving efficiency in high-switching-frequency applications.

Applications for the STF7N90K5 are diverse and include switch-mode power supplies (SMPS), LED lighting, welding equipment, high-efficiency converters, and power management systems. Its ability to operate at high voltages with low conduction losses makes it an excellent choice for designers looking to optimize power density and efficiency in their circuits.

In summary, the STF7N90K5 from STMicroelectronics is a powerful and reliable component for designers who require a high-voltage, low-resistance MOSFET for their power applications. Its robust package, combined with cutting-edge MDmesh™ technology, ensures top-notch performance and efficiency.

You May Also Be Interested in

International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5091 $51.0546
15+ $6.9819 $104.7285
23+ $6.7637 $155.5651
31+ $6.5455 $202.9105
40+ $6.3273 $253.0920
53+ $5.6728 $300.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention