EN
  • EN
  • DE

L4959

Part No L4959
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description MULTIFUNCTION VOLTAGE REGULATOR FOR HOME AUDIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Applications Converter, Home Audio System
Voltage - Input 15 V ~ 30 V
Number of Outputs 4
Voltage - Output 5.6V, 8.6V, 12V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Manufacturer Package 11-Multiwatt
Win Source Part Number 1194268-L4959
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L4959
Introduction Date January 26, 1999
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian L4959 CAD Model

Description

STMicroelectronics Product L4959 Overview

The L4959 from STMicroelectronics is a robust and versatile voltage regulator designed for automotive and industrial applications. This product is engineered to withstand the rigorous conditions of the automotive environment, offering both high reliability and performance.

Key Features

  • Operating Voltage Range: The L4959 operates efficiently across a wide range of input voltages, making it suitable for various electrical systems.
  • Output Voltage Accuracy: It provides a highly accurate output voltage, ensuring stable operation of connected devices and systems.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue operating even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications.
  • Thermal Protection: Integrated thermal protection prevents damage to the L4959 and the application in case of overheating.
  • Short-Circuit Protection: The device includes short-circuit protection, enhancing the safety and longevity of the product and the overall system.
  • Wide Temperature Range: The L4959 can operate over a broad temperature range, making it suitable for extreme environmental conditions.

Applications

The versatility of the L4959 makes it an ideal choice for a range of applications, including:

  • Automotive systems such as infotainment, navigation, and lighting
  • Industrial control systems
  • Power management solutions
  • Embedded systems requiring a stable voltage supply

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L4959 is no exception. It is designed to meet the stringent standards required for automotive qualification, ensuring robustness and reliability for critical applications. With its advanced protection features and efficient performance, the L4959 is a product that engineers and designers can trust to perform consistently in the most demanding situations.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess