EN
  • EN
  • DE

REF1925AIDDCR

Part No REF1925AIDDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Win Source Part Number 1242261-REF1925AIDDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF1925
Introduction Date September 18, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF1925AIDDCR CAD Model

Description

The REF1925AIDDCR is a precision voltage reference from Texas Instruments, designed to offer both high accuracy and low power consumption for a wide range of applications. This device is part of the REF19xx family and is ideal for portable and battery-powered equipment, data acquisition systems, medical devices, and industrial instrumentation.

Key Features

  • High Accuracy: The REF1925AIDDCR provides a precise voltage reference with an initial accuracy of 0.1% and a temperature drift of 10ppm/°C, ensuring stable performance over varying conditions.
  • Low Power: With a quiescent current of only 45μA (typical) at 25°C, this device is optimized for energy-sensitive applications, extending the battery life of portable devices.
  • Wide Operating Range: It operates over a broad supply voltage range from 2.5V to 5.5V, making it versatile for different circuit designs.
  • Output Voltage Options: The REF1925AIDDCR offers a fixed output voltage of 2.5V, suitable for various analog-to-digital and digital-to-analog conversions, and precision threshold detection.
  • Small Package: The device comes in a tiny SOT-23-6 package, which is beneficial for space-constrained applications.
  • Temperature Range: It is specified for the extended industrial temperature range of −40°C to 125°C, allowing reliable operation in harsh environments.

Applications

The REF1925AIDDCR's combination of features makes it highly suitable for:

  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Instrumentation
  • Precision Data Converters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF1925AIDDCR is no exception. It is built to meet the rigorous standards of industrial and medical applications, ensuring that your products perform consistently and reliably over time.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9343 $52.8174
42+ $2.4077 $101.1234
65+ $2.3324 $151.6060
89+ $2.2572 $200.8908
115+ $2.1819 $250.9185
154+ $1.9562 $301.2548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess