EN
  • EN
  • DE

L4960H

Part No L4960H
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 7HEPTAWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 9V
Maximum Input Voltage 46V
Nominal Output Voltage (Min/Fixed) 5.1V
Maximum Output Voltage 40V
Output Current 2.5A
Frequency - Switching 100kHz to 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 7-HEPTAWATT
Win Source Part Number 070583-L4960H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4960H CAD Model

Description

STMicroelectronics L4960H Power Converter

The L4960H is a robust and reliable power converter designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-efficiency step-down switching regulator is capable of delivering up to 2.5A of continuous output current. It is optimized for a wide range of applications, including but not limited to consumer electronics, industrial controls, and automotive systems.

With an input voltage range of 8V to 55V, the L4960H is versatile and can accommodate a variety of power sources, making it particularly suitable for situations where the input voltage may fluctuate. This feature ensures that the device can maintain a stable output even under challenging conditions. The output voltage is adjustable from 5.1V to 40V, which allows designers to tailor the power supply to the specific needs of their application.

The L4960H incorporates several protection features to ensure the safety and longevity of the device. These include thermal shutdown, which prevents damage from overheating, and current limiting, which protects the device and the load from excessive current draw. Additionally, the power converter includes a shutdown pin that enables the user to turn off the regulator, thereby reducing power consumption when the output is not needed.

This power converter stands out for its high efficiency, which not only conserves energy but also minimizes the heat generated during operation. This characteristic is crucial for applications where thermal management is a concern or where space for cooling mechanisms is limited.

Designed in a Heptawatt package, the L4960H is built for easy integration into a variety of circuit layouts. Its compact form factor is conducive to space-constrained designs, while its robust construction ensures that it can withstand the rigors of demanding environments.

In summary, the L4960H from STMicroelectronics is a versatile and efficient solution for power conversion needs in a wide array of electronic applications. Its combination of power capability, adjustable output, and protective features make it a reliable choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess