EN
  • EN
  • DE

L4995AK

Part No L4995AK
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 500MA POWERSSO-24 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 31V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.5V @ 400mA
Current - Output 500mA
Current - Quiescent (Iq) 160 µA
Current - Supply (Max) 2.7 mA
PSRR 55dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 24-PowerBSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-24
Base Product Number L4995
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611608-L4995AK
Ultra Librarian 3D Model Ultra Librarian L4995AK CAD Model

Description

STMicroelectronics L4995AK Power Controller

The L4995AK from STMicroelectronics is an advanced voltage regulator designed for automotive applications. This robust product offers a combination of high performance, reliability, and flexibility that make it an ideal choice for managing the power requirements of complex automotive systems.

Key Features

  • Adjustable Output Voltage: The output voltage of the L4995AK can be finely tuned to meet the specific needs of the application, ensuring optimal performance and power efficiency.
  • High Current Capability: Capable of delivering substantial current, this power controller can handle demanding loads, making it suitable for high-power automotive electronics.
  • Thermal Protection: With built-in thermal shutdown, the L4995AK protects itself and the application from damage due to overheating, enhancing system safety and longevity.
  • Low Dropout Voltage: The low dropout voltage feature allows this regulator to continue operating efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall energy efficiency.

Applications

The L4995AK is designed primarily for use in the automotive industry, where it can be integrated into a variety of systems, including:

  • Engine Control Units (ECUs)
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L4995AK is no exception. Manufactured to meet the stringent requirements of the automotive industry, this voltage regulator is designed for reliability and performance in harsh environments, ensuring long-term operation even under extreme conditions.

Availability

The L4995AK is available for order in multiple package options to suit various design needs. Detailed datasheets, technical specifications, and application notes are provided by STMicroelectronics to assist engineers in integrating this power controller into their designs effectively.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1668 $65.0040
65+ $1.7775 $115.5375
105+ $1.7221 $180.8205
140+ $1.6667 $233.3380
180+ $1.6112 $290.0160
240+ $1.4449 $346.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess