Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 35V
Output Current 1A
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018250-L5970D013TR
Family Name L5970D
Introduction Date October 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5970D013TR CAD Model

Description

The L5970D013TR from STMicroelectronics is a versatile and efficient step-down switching regulator designed to fulfill the needs of various applications requiring voltage regulation. This advanced power solution is capable of delivering up to 1 A of continuous output current with an input voltage range from 4.4 V to 36 V, making it a suitable choice for a wide array of electronic devices.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage from 1.235 V to 35 V, which can be set with external resistors. This flexibility allows the L5970D013TR to cater to different power requirements with ease.
  • High Efficiency: With a switching frequency of up to 500 kHz, the L5970D013TR can utilize smaller external components, resulting in a compact and efficient power supply design.
  • Thermal Overload Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing the reliability and longevity of the regulator and the system it powers.
  • Current Limiting: In-built current limiting protects the device and the load from damage in the event of an output overload or short-circuit condition.

Applications

The L5970D013TR is engineered to serve a broad spectrum of applications, including but not limited to:

  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Industrial systems

Package and Quality

The L5970D013TR is available in a SO-8 package, which is known for its small footprint and suitability for space-constrained applications. STMicroelectronics ensures high manufacturing standards, so the L5970D013TR meets rigorous quality and performance criteria.

Conclusion

With its comprehensive feature set, including adjustable output voltage, high efficiency, and robust protection mechanisms, the L5970D013TR from STMicroelectronics is an excellent choice for designers looking to create reliable and efficient power supply circuits. Its versatility and high performance make it an ideal component for a wide range of electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to $8.1995
ECAD model for LM2598SX-ADJ
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to $1.5680
ECAD model for MAX17504ATP+T
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to $21.8022
ECAD model for LT1765ES8#TRPBF
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to $1.7796
ECAD model for LA5744MP-DL-E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4474 $50.6590
75+ $1.3558 $101.6850
115+ $1.3100 $150.6500
165+ $1.2184 $201.0360
215+ $1.1726 $252.1090
270+ $1.1268 $304.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,790 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention