Products specifications

Categories Discrete Semiconductor Products
Features N-Channel 600 V 21A (Tc) 30W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series MDmesh™ DM2
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16351-5, -497-16351-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897956-STF28N60DM2
Ultra Librarian 3D Model Ultra Librarian STF28N60DM2 CAD Model

Description

The STF28N60DM2 is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is a part of the MDmesh™ DM2 series, which is renowned for its fast recovery diode and excellent switching performance. The STF28N60DM2 is specifically engineered to address the demanding requirements of high-efficiency applications.

Key Features

  • Voltage Rating: The STF28N60DM2 boasts a robust 600V rating, making it suitable for high-voltage applications.
  • Current Capability: This MOSFET can handle a continuous drain current of up to 21A, providing ample capacity for a wide range of electrical loads.
  • RDS(on): It features a low on-resistance of typically 0.165 ohm, which ensures minimal power loss and higher efficiency in operation.
  • Fast Recovery Diode: The device integrates a fast body diode, which is optimized for minimal reverse recovery time and charge, enhancing the performance in resonant topologies.
  • Package: The STF28N60DM2 is available in a TO-220FP package, which is widely used and suitable for through-hole mounting, making it easy to integrate into various circuit designs.

Applications

The STF28N60DM2 is versatile and can be used in a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-performance server and telecom power supplies
  • Solar inverters
  • Welding equipment
  • Uninterruptible Power Supplies (UPS)

Performance and Efficiency

The MDmesh DM2 technology with which the STF28N60DM2 is built provides an optimal balance between conduction and switching losses, making it highly efficient for hard-switching topologies. Its fast recovery diode further enhances this efficiency, especially in applications that require high-frequency operation.

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STF28N60DM2 is no exception, with its robust design ensuring long-term reliability even in the most challenging environments. This MOSFET is a testament to STMicroelectronics' dedication to innovation, performance, and reliability in power electronics.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.3758
ECAD model for YJG105N03A
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4582 $51.8730
36+ $2.8375 $102.1500
55+ $2.7489 $151.1895
76+ $2.6602 $202.1752
98+ $2.5715 $252.0070
131+ $2.3055 $302.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 210 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention