EN
  • EN
  • DE

ST7FLIT15BM6TR

Part No ST7FLIT15BM6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH SOIC / 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, DATA EEPROM, ADC, 5 TIMERS, SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 795563-ST7FLIT15BM6TR
Popularity Medium
Supply and Demand Status Balance
Family Name ST7FLIT15BM6
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST7FLIT15BM6TR CAD Model

Description

ST7FLIT15BM6TR Microcontroller by STMicroelectronics

The ST7FLIT15BM6TR is a powerful and versatile 8-bit microcontroller from STMicroelectronics, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and ease of use, making it an ideal choice for both beginners and experienced developers alike.

Key Features:

  • Core: The ST7FLIT15BM6TR operates with a high-performance 8-bit CPU, offering a maximum external clock frequency of 8 MHz, which is more than sufficient for a multitude of embedded applications.
  • Memory: It comes equipped with 1 Kbyte of RAM and 15 Kbytes of Flash program memory, providing ample space for complex programs and data storage. The Flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP), which adds flexibility and convenience for software updates.
  • I/O Ports: The device features 28 I/O pins, which can be configured to handle various input/output functions, allowing for interfacing with sensors, actuators, and other peripherals.
  • Timers: It includes a range of timers, including a main 8-bit timer with an 8-bit prescaler, and an additional 16-bit timer, which can be used for tasks requiring precise timing such as pulse generation and measurement.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 5 multiplexed channels allows the microcontroller to process analog signals, making it suitable for applications requiring sensor data acquisition.
  • Communication: The ST7FLIT15BM6TR supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I²C) communication protocols, enabling easy communication with other microcontrollers, memory devices, and peripherals.
  • Supply Voltage: It operates within a supply voltage range of 3.3V to 5.5V, which is typical for many electronic components and systems.
  • Package: The microcontroller is available in a 20-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The ST7FLIT15BM6TR is designed to meet the needs of a broad spectrum of applications, including but not limited to automotive systems, industrial controls, home appliances, and personal electronics. Its reliability and comprehensive feature set make it an excellent choice for designers looking to create sophisticated and efficient systems.

Overall, the ST7FLIT15BM6TR microcontroller from STMicroelectronics is a feature-rich and reliable component that can serve as the heart of many embedded systems, providing a balance of performance, power efficiency, and flexibility.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess