EN
  • EN
  • DE

L5970LD

Part No L5970LD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Win Source Part Number 292246-L5970LD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5970LD CAD Model

Description

The L5970LD from STMicroelectronics is a versatile and efficient step-down switching regulator designed to manage power within a wide range of electronic applications. This robust integrated circuit (IC) is capable of delivering up to 1A of output current, making it an ideal choice for systems that require a compact, high-performance power solution.

Key Features

  • Output Current: The L5970LD can provide an output current up to 1A, which is suitable for a variety of applications, from industrial to consumer electronics.
  • Input Voltage Range: It operates over a broad input voltage range from 4.4V to 36V, ensuring compatibility with various power supplies and allowing for flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.235V to 35V, which gives designers the ability to tailor the power supply to the specific needs of their application.
  • High Efficiency: The L5970LD features high efficiency, which minimizes power loss during operation and helps in reducing heat generation within the system.
  • Thermal Protection: It includes thermal shutdown and current limit protection features, safeguarding the device and the system from damage due to overcurrent or excessive temperature conditions.
  • Frequency Adjustment: The switching frequency can be adjusted up to 1 MHz, which allows for optimization between efficiency and external component size.
  • Package: The IC is available in a compact SO-8 package, which is ideal for space-constrained applications.

Applications

The L5970LD is suitable for a wide range of applications, including:

  • Consumer Electronics
  • Networking Systems
  • Embedded Systems
  • Point-of-Load Regulators
  • Industrial Power Supplies

With its combination of features, the L5970LD from STMicroelectronics is a reliable and flexible solution for designers looking to implement an efficient power management system in their products. Its ability to provide stable power with protection features ensures the longevity and reliability of the end application.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess