EN
  • EN
  • DE

L5973

Part No L5973
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5A SWITCH STEP DOWN SWITCHING REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Win Source Part Number 292247-L5973
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5973 CAD Model

Description

STMicroelectronics L5973 - A Versatile Step-Down Switching Regulator

The L5973 from STMicroelectronics is a highly efficient, step-down monolithic switching regulator capable of delivering up to 2.5A of output current. Designed to meet the rigorous requirements of today's electronic devices, this regulator is perfect for applications that require a compact, high-performance power solution.

With an input voltage range of 4.4V to 36V, the L5973 is extremely versatile, making it suitable for a wide array of applications, from automotive to industrial and consumer electronics. It is particularly well-suited for battery-operated systems due to its low dropout operation, which enhances battery life by allowing the regulator to operate efficiently even as the battery voltage declines.

The L5973 features an internal fixed frequency oscillator set at 250kHz, which allows for a compact circuit design with small inductors and capacitors, minimizing the size of the power supply. The switching frequency can also be externally adjusted from 50kHz to 1MHz, providing additional flexibility for designers to optimize the regulator for specific applications.

Protection features are paramount in power management, and the L5973 does not disappoint. It includes thermal shutdown and current limiting, ensuring the safety and reliability of the device under all conditions. Additionally, the regulator has a programmable soft-start function that limits inrush current during startup, further enhancing its robustness.

For applications requiring precise voltage regulation, the L5973 offers an output voltage tolerance of ±2% over the entire temperature, load, and input voltage range. This precision ensures stable operation for sensitive electronic components.

Implementing the L5973 is made easy with the availability of comprehensive datasheets, application notes, and a variety of evaluation boards from STMicroelectronics. Engineers can quickly integrate this regulator into their designs, reducing time-to-market for their products.

In summary, the L5973 from STMicroelectronics is a powerful, efficient, and reliable solution for modern power supply designs, offering flexibility, precision, and protection to meet the needs of a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5995 $55.9825
80+ $1.3125 $105.0000
120+ $1.2714 $152.5680
165+ $1.2304 $203.0160
215+ $1.1894 $255.7210
285+ $1.0664 $303.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,817 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess