EN
  • EN
  • DE

L5985TR-LF4

Part No L5985TR-LF4
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Win Source Part Number 292251-L5985TR-LF4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L5985TR-LF4 CAD Model

Description

STMicroelectronics L5985TR-LF4 Product Overview

The L5985TR-LF4 from STMicroelectronics is a high-performance, step-down switching regulator that is designed to deliver efficiency and reliability for a wide range of applications. This compact and versatile power management IC is capable of driving a 1.5 A load with excellent line and load regulation.

Key Features

  • Output Current Capability: The L5985TR-LF4 can deliver up to 1.5 A of continuous output current, making it suitable for powering complex circuits and systems.
  • Adjustable Output Voltage: This device offers an adjustable output voltage range from 0.6 V to VIN, allowing for high flexibility in design to meet various application requirements.
  • High Efficiency: With an operating efficiency of up to 95%, the L5985TR-LF4 ensures minimal power loss and heat generation, which is critical for maintaining system performance and longevity.
  • Wide Input Voltage Range: It supports a wide input voltage range from 4 V to 38 V, accommodating a variety of power sources and making it ideal for battery-powered and industrial applications.
  • Thermal Overload Protection: The device includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions, enhancing system safety.
  • Frequency Synchronization: The L5985TR-LF4 allows for frequency synchronization, which can help to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The L5985TR-LF4 is well-suited for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Networking Systems
  • Industrial Controls
  • Point-of-Load Conversions
  • Computer Peripherals

Package and Availability

The L5985TR-LF4 is available in a VFQFPN 8L 3x3x1.0 package, which offers a compact footprint for space-constrained applications. It is also provided in tape and reel packaging, facilitating efficient handling and manufacturing processes.

With its robust feature set and flexible design capabilities, the L5985TR-LF4 from STMicroelectronics represents a reliable and efficient solution for modern power supply requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1749 $65.2470
65+ $1.7856 $116.0640
105+ $1.7290 $181.5450
140+ $1.6736 $234.3040
180+ $1.6182 $291.2760
240+ $1.4507 $348.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess