EN
  • EN
  • DE

L5991

Part No L5991
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 10V ~ 20V
Duty Cycle 93%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Mounting Type Through Hole
Base Product Number L5991
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 172822-L5991
Ultra Librarian 3D Model Ultra Librarian L5991 CAD Model

Description

STMicroelectronics L5991 - Power Factor Correction Controller

The L5991 is a versatile and highly-efficient Power Factor Correction (PFC) controller designed by STMicroelectronics, a global semiconductor leader. This advanced controller is specifically engineered to enhance the power factor of AC-DC power converters. The L5991 is a critical component in applications requiring compliance with international power regulations, making it an essential choice for designers aiming to optimize energy consumption and reduce electrical waste.

With its ability to operate under Transition Mode (TM), also known as Boundary Conduction Mode (BCM), the L5991 ensures that the power switch only operates at the boundary between continuous and discontinuous inductor current, which optimizes the efficiency of the power conversion process. This operating mode significantly reduces switching losses and improves the overall performance of the power supply.

The L5991 controller comes with a range of features that make it highly adaptable to various power supply designs. It includes an onboard 1% precision reference voltage, enabling tight regulation of the output. Additionally, the device is equipped with protections such as overvoltage protection, which guards the circuit against voltage spikes, and a disable function that allows for a controlled shutdown of the PFC stage.

The versatility of the L5991 is further demonstrated by its ability to handle a wide range of input voltages and frequencies, making it suitable for use in a variety of global products. Its multi-functionality is complemented by its low startup and operating current, which contributes to the overall low power consumption of the system it is integrated into.

STMicroelectronics has designed the L5991 to be user-friendly, with a minimal external component count, which simplifies the design and reduces the time-to-market for products incorporating this PFC controller. Its robustness and reliability are hallmarks of STMicroelectronics' commitment to providing high-quality components for power management solutions.

In summary, the L5991 is a sophisticated and efficient solution for power factor correction, offering designers a powerful tool to enhance the energy efficiency of their AC-DC power conversion applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess