EN
  • EN
  • DE

L6205D L6205D L6205D

Part No L6205D L6205D L6205D
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 292281-L6205D L6205D L6205D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6205D L6205D L6205D CAD Model

Description

The L6205D from STMicroelectronics is a powerful dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and stepping motors. It combines robustness and precision, making it an ideal choice for a wide range of industrial applications.

Key Features:

  • Operating Voltage: The device is capable of operating with a supply voltage from 8 V to 52 V, providing the flexibility to be used in various circuit configurations and with different motor types.
  • High Output Current: It can deliver up to 2.8 A of output current (1.4 A per channel), making it suitable for driving a wide range of mid-sized motors.
  • Integrated Protection: The L6205D includes overcurrent protection, thermal shutdown, and non-dissipative overcurrent protection, ensuring safe operation and longevity of both the IC and the motor.
  • Efficiency: Its low on-resistance of typically 0.3 Ω per channel minimizes power dissipation, enhancing the overall efficiency of the application.
  • Full Bridge Architecture: The dual full-bridge configuration allows for bidirectional control of two DC motors or one stepping motor.
  • Parallel Operation: The device's bridges can be paralleled to increase the current handling capability or to control a single high-current motor.
  • Cross Conduction Protection: The built-in cross-conduction protection prevents accidental simultaneous conduction of the transistors, which can lead to short circuits and damage.

Applications:

The L6205D is versatile and can be used in a variety of applications such as:

  • Factory automation and robotics
  • Office automation
  • Consumer electronics
  • Medical equipment

With its robust feature set and the reputation of STMicroelectronics for high-quality semiconductor products, the L6205D is a reliable choice for designers looking to incorporate efficient motor control in their systems.

You May Also Be Interested in

Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6914 $59.0624
39+ $3.0296 $118.1544
60+ $2.9349 $176.0940
82+ $2.8401 $232.8882
106+ $2.7454 $291.0124
141+ $2.4613 $347.0433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess