EN
  • EN
  • DE

LM25575QMH

Part No LM25575QMH
Manufacturer Texas Instruments
Description LM25575/LM25575-Q1 SIMPLE SWITCHER® 42V, 1.5A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197306-LM25575QMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25575QMH CAD Model

Description

The LM25575QMH from Texas Instruments is a versatile and robust integrated circuit designed for power management applications. This step-down voltage regulator offers an efficient solution for converting a higher input voltage into a lower output voltage with a maximum output current of 1.5A. The device is part of Texas Instruments' SIMPLE SWITCHER® family, known for its ease of use and minimal external component count.

Key Features:

  • Adjustable Output Voltage: The LM25575QMH allows designers to set the output voltage from 1.225V to 35V, catering to a wide range of applications.
  • Wide Input Voltage Range: This device can handle input voltages from 6V to 42V, making it suitable for systems with varying supply voltages.
  • High Efficiency: With its advanced design, the LM25575QMH achieves high efficiency, reducing energy loss as heat and extending the life of the product it powers.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current-limit features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which is beneficial for noise-sensitive applications.
  • Robust Design: The device is designed to meet the QML Class V standards, ensuring high reliability and performance in demanding environments.

Applications:

With its versatile features, the LM25575QMH is well-suited for a variety of applications, including but not limited to:

  • Industrial power systems
  • Automotive applications
  • Telecommunication infrastructure
  • Consumer electronics

Package and Availability:

The LM25575QMH is available in a space-saving TSSOP-16 package, providing a compact solution for PCB layout. It is widely available through Texas Instruments and authorized distributors, ensuring ready access for designers and manufacturers.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1112 $53.4456
30+ $3.3733 $101.1990
46+ $3.2678 $150.3188
64+ $3.1624 $202.3936
82+ $3.0570 $250.6740
110+ $2.7408 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,432 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess