EN
  • EN
  • DE
  • IT

L6206QTR

Part No L6206QTR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, Stepper Motors, Voltage Regulators
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 280 mOhm LS, 340 mOhm HS
Channel Output Current 2.5A
Current - Peak Output 5.6A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package 48-VFQFPN (7x7)
Win Source Part Number 1051277-L6206QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6206QTR CAD Model

Description

STMicroelectronics L6206QTR Dual Full-Bridge PWM Motor Driver

The L6206QTR from STMicroelectronics is a high-performance dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. This integrated circuit is part of STMicroelectronics' extensive motor driver product line and is engineered to provide efficient and reliable control of motor applications.

Encased in a compact QFN package, the L6206QTR integrates two full H-bridges with all the functions needed to drive a bipolar stepper motor or a pair of DC motors. The device is capable of operating at supply voltages ranging from 8V to 52V, making it versatile for various industrial and consumer applications.

The L6206QTR boasts a peak output current of up to 2.8A per channel, with protections against overcurrent, thermal shutdown, and under-voltage lockout, ensuring safe operation under a wide array of conditions. The device's cross-conduction protection prevents simultaneous high-side and low-side on-state, reducing the risk of short circuits.

With its integrated PWM current control, the L6206QTR allows for adjustable current control through the use of external resistors, which enables precise adjustment of motor phases. This feature is particularly beneficial for reducing power dissipation and improving energy efficiency in motor control applications.

The L6206QTR is also designed with user convenience in mind, featuring non-dissipative overcurrent detection and shutdown, as well as diagnostic functions that are accessible via a dedicated pin. This allows for easy integration into control systems and real-time monitoring of the motor driver's status.

For developers and engineers looking to create sophisticated motor control systems, the L6206QTR's features make it an excellent choice. Its robust design, combined with advanced protection and diagnostic features, ensures reliable performance in a wide range of motor driving applications, from factory automation to robotics and beyond.

With the L6206QTR, STMicroelectronics continues to provide innovative solutions that push the boundaries of motor control technology, offering both performance and reliability for the most demanding applications.

You May Also Be Interested in

ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 14MLPQ
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.1471
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.3690
Infineon Technologies
IC HALF BRIDGE DRIVER 40A 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $9.7791
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Toshiba Semiconductor and Storage
INVERTER/3 HALF BRIDGE MOSFETS W / Half Bridge (3) Driver General Purpose 36-VQFN (5x5)
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $1.1730

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0313 $50.7825
60+ $1.6667 $100.0020
93+ $1.6146 $150.1578
128+ $1.5626 $200.0128
166+ $1.5105 $250.7430
222+ $1.3542 $300.6324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,120 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess