EN
  • EN
  • DE

L6219DS

Part No L6219DS
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description STEPPER MOTOR DRIVER | IC MOTOR DRIVER BIPOLAR 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 750mA
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 45V
Temperature Range - Operating -20°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number L6219
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1194347-L6219DS
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6219DS CAD Model

Description

The L6219DS from STMicroelectronics is a versatile dual full-bridge motor driver integrated circuit designed to drive both DC and bipolar stepper motors. This high-performance IC is capable of delivering output currents up to 750 mA per channel with operating voltages ranging from 10 V to 46 V, making it suitable for a variety of demanding applications.

Key Features

  • Integrated Dual Full-Bridge Drivers: The L6219DS includes two full H-bridge drivers allowing for independent control of two motors.
  • High Output Current: Each channel can deliver up to 750 mA, providing sufficient power for a wide range of motor applications.
  • Wide Operating Voltage Range: With an operational range from 10 V to 46 V, it is highly adaptable to different power supplies and motor types.
  • PWM Current Control: The device supports pulse-width modulation (PWM) current control, enabling efficient management of motor speed and torque.
  • Thermal Shutdown and Overcurrent Protection: These features ensure the longevity and reliability of the motor driver by preventing damage due to overheating or excessive current.
  • Cross-Conduction Protection: The L6219DS is designed to prevent simultaneous cross-conduction, which can lead to short circuits and system failures.
  • Low Saturation Voltage: The low on-state resistance of the output transistors minimizes power dissipation and maximizes efficiency.

Applications

The L6219DS is ideal for driving both unipolar and bipolar stepper motors, which are commonly found in printers, automated machinery, and robotic systems. Its robust design and advanced features also make it suitable for a wide range of other applications, including:

  • Office automation machines
  • Factory automation and process control
  • Medical equipment
  • Consumer electronics
  • Textile machinery

With its combination of power, precision, and protection features, the L6219DS from STMicroelectronics stands as a reliable choice for engineers and designers looking to develop advanced motor control systems.

You May Also Be Interested in

Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4028 $57.8476
42+ $2.7921 $117.2682
65+ $2.7048 $175.8120
89+ $2.6176 $232.9664
115+ $2.5303 $290.9845
153+ $2.2686 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess