Products specifications

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Vishay Siliconix
Package Bulk
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC, Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 1A
Voltage - Supply 3.8V ~ 13.2V
Voltage - Load 3.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI9986
Other Names SI9986CYE3
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253306-SI9986CY-E3
Ultra Librarian 3D Model Ultra Librarian SI9986CY-E3 CAD Model

Description

The Vishay Siliconix electronic component is an integrated circuit with a Power MOSFET technology.

  • Features: Fully integrated driver with control and power stages
  • Output Configuration: Half Bridge (2)
  • Motor Types: Bipolar stepper motors and brushed DC and voice coil motors
  • Current Output: 1A
  • Voltage Load: 3.8V to 13.2V
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 8-SOIC
  • Operating Temperature: 0°C to 150°C (TJ)

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $1.0670
ECAD model for DRV8803PWPR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.9298
ECAD model for DRV8840PWP
Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to $0.6502
ECAD model for DRV2603RUNR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP
Texas Instruments
IC MOTOR CONTROLLER SPI 38HTSSOP
Lowest to $1.9298
ECAD model for DRV8711DCPR
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $0.4754
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR DRIVER PAR 20SOIC
Lowest to $2.2797
ECAD model for DRV8803DWR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention