EN
  • EN
  • DE

L6230PD

Part No L6230PD
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description DMOS driver for three-phase brushless DC motor | IC MOTOR DRIVER 8V-52V 36POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology DMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage (V) 8V ~ 52V
Load Voltage (V) 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-36
Family Part Number L6230
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1194367-L6230PD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6230PD CAD Model

Description

The L6230PD from STMicroelectronics is a state-of-the-art motor driver integrated circuit designed for the precise and efficient control of brushless DC motors (BLDC). This advanced system-in-package features a triple half-bridge driver capable of driving three-phase motor windings with a supply voltage ranging from 8 to 52 volts. The L6230PD is well-suited for a wide array of applications including home appliances, cooling fans, pumps, and other automation systems requiring reliable motor control.

The device integrates several protection features enhancing the safety and longevity of both the motor and the driver. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which ensure the motor operates within safe parameters and prevent damage from electrical anomalies. Additionally, the L6230PD boasts a non-dissipative overcurrent detection and protection system, which adds an extra layer of security against current spikes.

With an operating frequency up to 100 kHz, the L6230PD allows for fine control over motor speed and positioning, making it an excellent choice for applications requiring precision. The driver also features cross-conduction protection, which prevents simultaneous high-side and low-side conduction, reducing the risk of short circuits.

The L6230PD's advanced DMOS technology ensures high efficiency and low power dissipation, which is essential for battery-operated and energy-conscious applications. Its compact PowerSO package is designed to minimize space on the PCB and to simplify the circuit design process. The inclusion of a standby mode allows for further energy savings by reducing the power consumption when the motor is not in active use.

For engineers and designers looking for a robust, efficient, and versatile motor driver, the L6230PD from STMicroelectronics offers an excellent balance of performance and reliability, making it a leading choice in the field of motor control solutions.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5957 $50.3828
10+ $10.3350 $103.3500
15+ $10.0120 $150.1800
21+ $9.6890 $203.4690
27+ $9.3661 $252.8847
36+ $8.3972 $302.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess