EN
  • EN
  • DE

LV8086T-MPB-E

Part No LV8086T-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR TSSOP-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 2 V to 7 V
Temperature Range - Operating -20°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 206875-LV8086T-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8086T-MPB-E CAD Model

Description

The ON Semiconductor LV8086T-MPB-E is a high-performance, micro-stepping motor driver designed to drive bipolar stepping motors in various applications. This integrated circuit (IC) is particularly suitable for precision motor control in office automation equipment, home appliances, and industrial machinery where smooth and quiet operation is a critical requirement.

Features

  • High Voltage and Current Rating: The device supports motor power supply voltages up to 44V and output currents up to 1.5A, making it versatile for a wide range of stepping motors.
  • Micro-stepping Capability: It offers micro-stepping support up to 1/32 steps, allowing for fine motor control and smoother rotation.
  • Low RDS(on) MOSFETs: The built-in low on-resistance (RDS(on)) MOSFETs ensure efficient operation, reducing heat generation and power loss.
  • Built-in Error Detection: Features such as thermal shutdown (TSD), over-current (ISD), and under-voltage lockout (UVLO) provide robust protection against various fault conditions.
  • Compact Package: The LV8086T-MPB-E is offered in a small footprint package, which is ideal for space-constrained applications.

Applications

  • Office Automation Equipment (Printers, Scanners, Copiers)
  • Home Appliances (Refrigerators, Air Conditioners, Sewing Machines)
  • Industrial Equipment (CNC Machines, Robotic Arms, 3D Printers)

Technical Specifications

Parameter Value Motor Supply Voltage (V<sub>CC) 9V to 44V Output Current (I<sub>OUT) Up to 1.5A Micro-stepping Resolution Up to 1/32 steps Package MPB (Multi-Power QFN)

The LV8086T-MPB-E from ON Semiconductor is an excellent choice for designers looking for an efficient, reliable, and precise motor control solution. Its advanced features and protections ensure that it can deliver the performance required for the most demanding motor control applications.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess