EN
  • EN
  • DE

L6386D

Part No L6386D
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC DRIVER HIGH/LOW SIDE 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 17V (Max)
Logic Voltage - VIL, VIH 1.5V, 3.6V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 50ns, 30ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 121219-L6386D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6386D CAD Model

Description

The L6386D from STMicroelectronics is a high-voltage, high and low-side gate driver designed to manage MOSFETs and IGBTs in a variety of applications. This advanced driver is part of ST's commitment to providing robust and efficient solutions for power management and conversion.

Key Features

  • High-Voltage Capability: The L6386D can handle high voltages, making it suitable for driving gates in high-voltage applications.
  • Integrated Bootstrap Diode: It comes with an integrated bootstrap diode which simplifies the PCB layout and reduces external component count.
  • Dual Independent Channels: This device features two independent high and low-side drivers, allowing for flexible control schemes.
  • Advanced Protection Features: Equipped with under-voltage lockout, dead-time generation, and interlocking functions to ensure safe operation under critical conditions.
  • Wide Operating Range: The L6386D operates over a wide supply voltage range, accommodating various application requirements.

Applications

The versatility of the L6386D gate driver makes it an ideal choice for a wide range of applications, including:

  • Motor control circuits
  • Switched-mode power supplies (SMPS)
  • Power inverters
  • DC-DC converters
  • Class-D audio amplifiers

Technical Specifications

The L6386D boasts impressive technical specifications that ensure reliable and efficient operation:

  • Output current capability: up to 650 mA for high-side and 650 mA for low-side
  • High-side floating supply voltage from 10.5 V to 600 V
  • 3.3 V, 5 V TTL/CMOS inputs with hysteresis
  • Matched delays between high-side and low-side channels
  • Operating frequency up to 400 kHz

With its robust design and comprehensive feature set, the L6386D is a reliable choice for designers looking to optimize their high-voltage gate driving circuits. STMicroelectronics provides detailed datasheets and application notes to support the integration of the L6386D into your next project.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess