Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer STMicroelectronics
Win Source Part Number 292368-L6563DTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6563DTR CAD Model

Description

The L6563DTR from STMicroelectronics is a cutting-edge Power Factor Correction (PFC) controller specifically designed to operate in Transition Mode (TM). As a highly integrated solution for power supply and lighting applications, this controller is a key component for systems that require high power factor and low Total Harmonic Distortion (THD).

Key Features:

  • Transition-Mode Control: The L6563DTR operates in transition mode, which provides an excellent compromise between system efficiency and reduced component size, making it ideal for compact power supplies.
  • Multi-Function Pin: This device features a multi-function pin that can be used to implement several functions such as Brownout Protection, enabling/disabling the PFC, and Overvoltage Protection, providing designers with flexibility and advanced control.
  • Low Start-up Current: With its low start-up current, this controller ensures minimal power consumption during the initial phase, contributing to the overall efficiency of the power supply.
  • Protection Features: The L6563DTR includes a range of protection features such as Overvoltage, Undervoltage Lockout (UVLO), and Overcurrent Protection, ensuring the safety and reliability of the application it is used in.

Applications:

Suitable for a wide array of applications, the L6563DTR is commonly used in:

  • High-efficiency AC-DC converters
  • Power supplies for LED lighting
  • Adapters and chargers
  • Flat TVs and monitors
  • Blue Angel compliant applications

Technical Specifications:

  • Package: The device is offered in a small SSOP10 package, which is ideal for space-constrained applications.
  • Frequency Modulation: It includes frequency modulation to reduce EMI emissions and to meet regulatory standards.
  • High-Voltage Startup: The IC integrates a high-voltage startup source that ensures a reliable start-up phase and reduces the number of external components required.

The L6563DTR is a robust and versatile controller that enhances the performance of power supply systems by improving power factor and reducing total harmonic distortion. With its advanced features and protections, it is a go-to solution for engineers looking to design efficient and compact power applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRL CRM 10SOIC
Lowest to $2.7143
ECAD model for NCP1612A1DR2G
Linear Technology
IC PFC CTRLR AVERAGE CURR 16DIP / Power Factor Correction Controller 0.25mA 300kHz 16-Pin PDIP N Tube
Need more? Email Us
ECAD model for LT1248IN#PBF
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS
Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Lowest to $5.1295
ECAD model for ML4812CQ
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824IP1
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
Richtek USA Inc.
PFC CONTROLLER 8SOP
Lowest to $0.6814
ECAD model for RT7300BGS
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
ECAD model for STK760-211-E
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $2.0762
ECAD model for MP44010HS-LF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention