EN
  • EN
  • DE
  • IT

L6585DTR

Part No L6585DTR
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC COMBO PFC/BALLAST CTRL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type PFC/Ballast Controller
Frequency 58.4kHz to 62kHz
Supply Voltage - Operating 11 V to 16 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 102399-L6585DTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6585DTR CAD Model

Description

STMicroelectronics L6585DTR Integrated Circuit

The L6585DTR from STMicroelectronics is a versatile and high-performance integrated circuit designed to facilitate the development of energy-efficient lighting solutions. This advanced combo IC incorporates a Power Factor Corrector (PFC) controller and a half-bridge controller in one compact package, making it an ideal choice for designers looking to optimize their electronic ballast or LED driver applications.

One of the standout features of the L6585DTR is its ability to improve power quality by correcting the power factor, which is crucial for compliance with international power regulations. The integrated PFC controller operates in transition mode, which ensures high power factor and low THD (Total Harmonic Distortion), leading to more efficient energy consumption and reduced electrical stress on the power grid.

In addition to its PFC capabilities, the L6585DTR includes a half-bridge controller that is optimized for driving MOSFETs or IGBTs. This controller features a high-voltage startup circuit, enabling the IC to quickly and efficiently initiate operations. It also includes a variety of protection features, such as under-voltage lockout, over-voltage protection, and over-current protection, ensuring the longevity and reliability of the end application.

The L6585DTR is presented in a compact SO-16N package, which is suitable for space-constrained applications while providing ample thermal performance. The device supports a wide range of supply voltages and is designed with a low operating quiescent current, contributing to the overall energy savings of the system.

Designers will appreciate the flexibility offered by the L6585DTR, with its adjustable operating frequency and the possibility to implement various dimming techniques. This makes it a highly adaptable solution for a broad spectrum of lighting applications, from industrial lighting systems to consumer lighting products.

Overall, the L6585DTR from STMicroelectronics is a powerful and efficient solution for modern lighting systems, combining a PFC and a half-bridge controller to provide a high-quality, energy-saving solution in a single, integrated package.

You May Also Be Interested in

STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Lowest to $2.0620
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $9.1175
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $2.5238
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $4.3879
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.5071
ON Semiconductor
IC BALLAST CNTRL 57.3KHZ 8SOP
Lowest to $0.3764
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP
Lowest to $0.2181
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.7768

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4694 $65.9186
46+ $2.8473 $130.9758
71+ $2.7580 $195.8180
97+ $2.6687 $258.8639
126+ $2.5807 $325.1682
168+ $2.3129 $388.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess