EN
  • EN
  • DE

UBA2081T/1,518

Part No UBA2081T/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 8SOIC / Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number UBA2081
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 798631-UBA2081T/1,518
Ultra Librarian 3D Model Ultra Librarian UBA2081T/1,518 CAD Model

Description

Introducing NXP's UBA2081T/1,518 High-Voltage IC

The UBA2081T/1,518 by NXP Semiconductors is a state-of-the-art high-voltage Integrated Circuit (IC) designed for driving Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs). This advanced IC is specifically engineered to cater to the demands of modern display backlighting applications. With its robust design and versatile features, the UBA2081T/1,518 is an excellent choice for designers looking to enhance the performance and efficiency of their lighting solutions.

Key Features

  • High-Voltage Control: The UBA2081T/1,518 is capable of handling high voltages, making it suitable for a variety of lighting applications that require precise and reliable control over lamp brightness and operation.
  • Flexible Dimming Options: This IC supports both analog and pulse-width modulation (PWM) dimming control methods, allowing for a wide range of brightness levels and power-saving options.
  • Integrated Safety Features: To ensure the safety and longevity of the lighting system, the UBA2081T/1,518 includes various protection features such as overvoltage, short-circuit, and overtemperature protections.
  • Energy Efficient: Designed with energy efficiency in mind, the IC helps to reduce power consumption, which is crucial for battery-powered and energy-sensitive applications.

Applications

The UBA2081T/1,518 is ideal for a variety of applications that require efficient and reliable backlighting. It is commonly used in:

  • LCD TVs and computer monitors
  • Notebook displays
  • Industrial displays
  • Automotive and avionics displays

Technical Specifications

With a focus on performance, the UBA2081T/1,518 offers the following technical specifications:

  • Supply voltage range tailored for CCFL/EEFL applications
  • Highly efficient and flexible driving capability
  • Robust package designed for optimal heat dissipation
  • Compliance with relevant industry standards for safety and performance

Whether you're designing a new display system or upgrading an existing one, the UBA2081T/1,518 from NXP provides the reliability, efficiency, and advanced control necessary for top-tier backlighting solutions. Its integration into your product can help to achieve superior visual performance and energy savings.

You May Also Be Interested in

NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9023 $66.5805
75+ $1.5616 $117.1200
115+ $1.5131 $174.0065
160+ $1.4634 $234.1440
205+ $1.4149 $290.0545
275+ $1.2682 $348.7550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess