EN
  • EN
  • DE
  • IT

L6599ADTR

Part No L6599ADTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONVRTR CTRLR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Resonant Converter Controller
Supply Voltage - Operating 8.85 V to 16 V
Operating Supply Current 3.5mA
Temperature Range - Operating 0°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 018300-L6599ADTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L6599A
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian L6599ADTR CAD Model

Description

The L6599ADTR from STMicroelectronics is a sophisticated and versatile double-ended controller tailored for resonant converters that require high levels of performance and efficiency. This advanced controller is part of the L6599 series and is designed to offer an optimal solution for applications such as LCD and PDP TV power supplies, adapter and PC power supplies, as well as lighting applications and high-end AC-DC converters.

The L6599ADTR incorporates a plethora of features that enhance the functionality and reliability of the applications it is used in. It supports a wide input voltage range, making it suitable for various power levels. Additionally, the device includes a 0.5% (@Tj = 25°C) precision reference voltage, which ensures accurate output control, contributing to the efficiency and stability of the overall system.

One of the key attributes of the L6599ADTR is its integrated high-voltage startup source, which simplifies the circuit design and reduces the number of external components required. This feature, along with its ability to perform burst-mode operation under light-load conditions, makes it an energy-efficient choice for designers looking to meet stringent standby power requirements.

Safety and protection are paramount in power supply design, and the L6599ADTR addresses this with its built-in fault protection. The device offers protections against overcurrent, overvoltage, and transformer saturation, ensuring the protection of the controller and the system it manages. This enhances the longevity and reliability of the end product.

The L6599ADTR is available in a compact and robust SO-16N package, which is conducive to space-constrained applications. Its operational temperature range of -40°C to 150°C allows it to perform reliably in a wide range of environmental conditions.

Overall, the L6599ADTR from STMicroelectronics is a powerful and reliable solution for designers seeking an advanced controller for their high-efficiency resonant converter applications. Its integration of multiple features and protections into a single chip makes it a valuable component in the power management industry.

You May Also Be Interested in

ON Semiconductor
IC POWER SUPPLY SUPERVISOR 20DIP / Power Supply Controller
Lowest to $0.7321
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DC:AC - PROGRAMMABLE QUAD LINE F
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC / Power Supply Controller Secondary-Side Controller 8-SOIC
Need more? Email Us
NXP / Nexperia
GREENCHIP SYNCHRONOUS RECTIFIER / Power Supply Controller
Lowest to $0.5155
Power Integrations
IC SIGNAL DISCONNECT 2CH 8SOIC
Lowest to $5.3917
Diodes Incorporated
IC REG CTLR AC/DC GEN3 SOT26 / Power Supply Controller Adapters SOT-26
Lowest to $8.0345
Linear Technology
LTC4151 - 80V HIGH-SIDE POWER MO / Power Supply Controller Power Supply Monitor 10-MSOP
Lowest to $11.4090
Texas Instruments
HDD PWR ARRAY / Power Supply Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6178 $52.5130
175+ $0.5787 $101.2725
270+ $0.5591 $150.9570
385+ $0.5200 $200.2000
500+ $0.5005 $250.2500
625+ $0.4810 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess