Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 61nC @ 10V
Max Input Capacitance 4369pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 120W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102839-STD105N10F7AG
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Alternative Energy, Power Management, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian STD105N10F7AG CAD Model

Description

Product Overview: STD105N10F7AG

The STD105N10F7AG is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is a part of ST's STripFET™ VII DeepGATE™ technology, which is renowned for its low on-state resistance and minimal gate charge. The device is designed to deliver high efficiency and reliability in a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and general-purpose power switching.

Key Features

  • Low On-Resistance (R<sub>DS(on)): This MOSFET boasts an extremely low on-state resistance of just 9.5 mΩ max, which enhances its efficiency by minimizing conduction losses.
  • High Continuous Drain Current (I<sub>D): With a continuous drain current of up to 100 A, the STD105N10F7AG is capable of handling high current loads, making it suitable for demanding applications.
  • High Voltage Capability: It can withstand drain-source voltages of up to 100 V, providing a wide safety margin for voltage spikes and surges commonly found in industrial environments.
  • Low Gate Charge (Q<sub>g): The device has a low gate charge, which results in faster switching speeds and reduced switching losses.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.
  • Improved dv/dt Capability: The MOSFET's improved dv/dt capability ensures stable operation under rapid voltage changes, contributing to the overall system reliability.

Applications

The STD105N10F7AG MOSFET is versatile and can be used in various electronic designs. It is particularly suited for high-efficiency power management tasks in consumer electronics, automotive systems, telecommunication devices, computing, and industrial equipment. Its superior electrical characteristics also make it an excellent choice for advanced energy conversion systems, such as solar inverters and wind power generators.

Package and Environmental Compliance

Housed in a TO-220 package, the STD105N10F7AG offers a compact form factor while still providing excellent thermal performance. STMicroelectronics is committed to environmental sustainability, and this product is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the requirements for environmentally friendly manufacturing.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4319 $58.3423
40+ $2.8160 $112.6400
62+ $2.7280 $169.1360
85+ $2.6400 $224.4000
110+ $2.5520 $280.7200
147+ $2.2879 $336.3213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention