Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194475-L6926D013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6926D013TR CAD Model

Description

The L6926D013TR from STMicroelectronics is a high-performance, monolithic step-down switching regulator that is designed to deliver a fixed output voltage with a maximum output current of 1.5 A. This compact and efficient power management integrated circuit (PMIC) is ideal for a wide range of applications, including consumer electronics, networking devices, and embedded systems.

Key Features

  • Output Voltage: The device provides a stable and precise fixed output voltage, ensuring reliable operation for sensitive electronic components.
  • High Efficiency: With its advanced design, the L6926D013TR achieves high efficiency, which helps to reduce power losses and improve battery life in portable applications.
  • Maximum Output Current: Capable of delivering up to 1.5 A, this regulator can power a wide range of devices, from microcontrollers to small motors.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, enhancing system reliability.
  • Package Type: The L6926D013TR comes in a compact DFN10 (3x3 mm) package, making it suitable for space-constrained applications.

Applications

The versatility of the L6926D013TR allows it to be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supply modules
  • Embedded systems
  • Networking devices such as routers and switches

Product Details

The L6926D013TR operates at a switching frequency of 1.5 MHz, which allows the use of small external components, thereby reducing the overall solution size. The device also features a low dropout operation, which is essential for applications running on battery power where maximizing the battery life is crucial. Additionally, it includes under-voltage lockout (UVLO), overcurrent, and short-circuit protection features to ensure the safety and stability of your electronic system.

With its robust feature set and compact form factor, the L6926D013TR from STMicroelectronics is a superior choice for designers looking to optimize their power management solutions with a reliable and efficient voltage regulator.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention