Products specifications

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 2V @ 1A (Typ)
Current - Output 1.5A
Current - Quiescent (Iq) 6 mA
PSRR 68dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number L7805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names L7805ACP-ND,497-7254-5
Standard Package 50
Win Source Part Number 992530-L7805ACP
Ultra Librarian 3D Model Ultra Librarian L7805ACP CAD Model

Description

STMicroelectronics L7805ACP Voltage Regulator

The L7805ACP is a robust linear voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the L78 series, which is renowned for providing stable and reliable voltage outputs. The L7805ACP is specifically tailored to deliver a fixed output voltage of 5V, making it an essential component in a wide range of electronic applications.

With an ability to handle an input voltage range of up to 35V and output currents of up to 1.5A, the L7805ACP is versatile for various electronic circuits. Its high efficiency and thermal overload protection make it suitable for use in consumer, industrial, and automotive applications that require a regulated 5V supply.

The L7805ACP comes in a TO-220 package, which is known for its ease of integration into printed circuit boards (PCBs). This package also provides excellent thermal performance, ensuring the regulator remains operational even under high power dissipation scenarios. The device features a robust design with internal current limiting, thermal shut down, and safe area protection, offering a high level of protection for your electronic devices.

Key Features:

  • Output Voltage: 5V
  • Output Current: Up to 1.5A
  • Input Voltage Range: Up to 35V
  • Thermal Overload Protection
  • Short Circuit Protection
  • Output Transistor Safe Area Protection
  • Internal Current Limiting
  • TO-220 Package for Optimal Heat Dissipation

Whether you are working on a power supply for a microcontroller, a battery charger, or a custom DIY project, the L7805ACP is a reliable solution that ensures a stable 5V output. Its robustness and comprehensive protection features make it a go-to choice for engineers and hobbyists alike who demand performance and reliability.

STMicroelectronics provides detailed datasheets and technical support for the L7805ACP, ensuring that integrating this voltage regulator into your design is as straightforward as possible. With its proven track record and industry-standard footprint, the L7805ACP stands as a solid choice for your voltage regulation needs.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M08DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
IC REG LDO 9V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L09UA(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05LA(TE2)
NJR Corporation/NJRC
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.3764
ECAD model for NJM78L05A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M05FA-#ZZZB
NJR Corporation/NJRC
IC REG LDO -8V 0.5A TO220F
Lowest to $0.9417
ECAD model for NJM79M08FA
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7586 $52.7580
70+ $1.4430 $101.0100
110+ $1.3979 $153.7690
150+ $1.3528 $202.9200
195+ $1.3077 $255.0015
260+ $1.1724 $304.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 325 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention