Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 6mA
PSRR 62dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 018349-L7808ABV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7808ABV CAD Model

Description

STMicroelectronics L7808ABV Voltage Regulator

The L7808ABV is a robust, reliable, and high-performance voltage regulator designed by STMicroelectronics, a global semiconductor leader renowned for its innovative and sustainable solutions. This particular model is part of the popular L78 series, which offers a range of fixed output voltage regulators that are widely used in various electronic applications.

The L7808ABV is a positive voltage regulator capable of delivering a fixed output of 8V with an output current up to 1.5A. This makes it an ideal choice for stabilizing the voltage supply in a variety of electronic circuits, ensuring consistent performance and protecting sensitive components from irregular voltage levels.

With a wide input voltage range, the L7808ABV can operate with input voltages up to 35V, providing flexibility in design for applications with varying input voltages. Its thermal overload protection and short-circuit protection features ensure that the device and your circuit remain safe under extreme conditions, thereby enhancing the longevity and reliability of both the regulator and the electronic system it is part of.

The L7808ABV comes in a robust TO-220 package, which is designed for easy mounting on a printed circuit board (PCB) and is suitable for through-hole technology (THT). The TO-220 package also provides excellent thermal performance, ensuring the regulator operates within safe temperature ranges even under high load conditions.

Common applications for the L7808ABV include power supplies for consumer electronics, computer systems, instrumentation, and other devices that require a stable 8V power source. Its ease of use, combined with its protective features, make it an excellent choice for both hobbyist projects and commercial products.

Whether you're designing an intricate electronic system or simply need a reliable voltage source for your project, the L7808ABV from STMicroelectronics stands out as a dependable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR 1.5V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUBZ-T7A
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Texas Instruments
Linear Voltage Regulator 300mA 1V Output SOT-23-5
Lowest to $0.2978
ECAD model for TLV71210DBV
Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN
Texas Instruments
3.9V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $1.0629
ECAD model for TPS70939DBv
Texas Instruments
LDO Voltage Regulator 150mA 1.05V Fixed Output SOT-23-5
Lowest to $0.1787
ECAD model for TLV741105PDBV
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ
Texas Instruments
Linear Voltage Regulator 3.3V 150mA SC-70-5
Lowest to $1.0420
ECAD model for TPS71733DCK

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention