EN
  • EN
  • DE

L7812

Part No L7812
Manufacturer STMicroelectronics
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194513-L7812
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7812 CAD Model

Description

STMicroelectronics L7812 Voltage Regulator

The L7812 from STMicroelectronics is a robust, reliable, and high-performing voltage regulator designed to deliver a fixed output voltage of 12V. This linear voltage regulator is part of the popular L78 series, known for its ease of use and widespread application in a variety of electronic circuits.

With its ability to provide local on-card regulation, the L7812 eliminates distribution problems associated with single-point regulation. It is particularly beneficial in applications where the output voltage stability and reliability are of paramount importance. The device is encapsulated in a TO-220 package, which is both durable and has excellent thermal performance, ensuring stable operation even under varying environmental conditions.

The L7812 can handle an input voltage range from 14.5V to 35V, making it versatile for a wide array of uses, from simple household electronics to complex industrial machinery. With an output current capability of up to 1.5A, it can easily power most low to medium power applications.

One of the key features of the L7812 is its thermal overload protection, which safeguards the device and the application it is used in from damage due to excessive heat. Additionally, the regulator includes short-circuit protection and output transition SOA protection, further enhancing its reliability. The inclusion of these protective features means that the L7812 can be used in situations where safety and longevity are critical.

For design flexibility, the L7812 offers several connection options, including the common ground, input, and output pins, which are standard across the L78 series. This allows for easy integration into existing designs without the need for significant changes to the circuit layout.

In summary, the L7812 voltage regulator from STMicroelectronics is a top choice for anyone needing a stable 12V output in their electronic projects. Its robust design, coupled with protection features and a wide input voltage range, makes it an indispensable component in a multitude of applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,405+ $0.1201 $288.8405
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess