Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 77nC @ 10V
Max Input Capacitance 4100pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 066304-STD100NH03LT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD100NH03LT4 CAD Model

Description

STD100NH03LT4 - STMicroelectronics N-Channel MOSFET

The STD100NH03LT4 is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver efficiency and reliability in a wide range of applications. This power MOSFET is part of the STripFET™ III series, which is renowned for its low on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an ideal choice for high-efficiency power management tasks.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 80A, the STD100NH03LT4 is capable of handling significant power levels. Its threshold voltage (V<sub>GS(th)) is specified at a typical value of 1.0V, ensuring that the MOSFET can be easily driven by low-voltage control circuits.

The STD100NH03LT4 benefits from STMicroelectronics' innovative technology, which reduces conduction losses and improves overall efficiency. The device features a low input capacitance (C<sub>iss), which minimizes driver losses and speeds up switching performance. This is particularly beneficial in applications such as DC-DC converters, motor drivers, and power management systems where fast switching is crucial.

The MOSFET comes in a surface-mount DPAK package, which is designed to offer a compact footprint while ensuring good thermal performance. The package is optimized for easy mounting and is compatible with standard SMD assembly processes, making it a convenient choice for high-volume production.

Safety and reliability are key considerations, and the STD100NH03LT4 includes features such as avalanche ruggedness and 100% avalanche tested, which means it can withstand stressful conditions without failing. This makes the MOSFET a robust component for power applications that may experience unexpected voltage spikes.

In summary, the STD100NH03LT4 N-Channel MOSFET from STMicroelectronics is a high-quality component that combines low on-resistance, high current capability, and fast switching performance. Its robust design and thermal efficiency make it a prime choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Vishay
Lowest to $0.4949
ECAD model for SST215
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
NEC
Need more? Email Us
ECAD model for UPA606T-T1
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1487 $68.9220
140+ $0.9430 $132.0200
215+ $0.9132 $196.3380
295+ $0.8836 $260.6620
380+ $0.8551 $324.9380
510+ $0.7659 $390.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,700 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention