Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 8V
Output Current 500mA
Operating Supply Current 6mA
PSRR 56dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 018397-L78M08CV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78M08CV CAD Model

Description

STMicroelectronics L78M08CV Voltage Regulator

The L78M08CV is a robust linear voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is part of the L78M series, which is known for providing high-quality voltage regulation solutions for a variety of applications. The L78M08CV is specifically engineered to deliver a fixed output voltage of 8V with an output current capability of up to 500mA, making it an ideal choice for moderate power requirements.

Key Features

  • Output Voltage: Precisely regulated 8V output, ideal for consistent power supply needs.
  • Output Current: Capable of supplying up to 500mA, suitable for a range of electronic devices and circuits.
  • Thermal Overload Protection: Ensures the regulator automatically shuts down if operating temperature exceeds safe limits, preventing damage to the device.
  • Short Circuit Protection: Provides robust defense against short circuits, enhancing the longevity and reliability of the regulator and the overall system.
  • SOA (Safe Operating Area) Protection: Limits the operating current and voltage to safe levels, protecting the device from stress conditions.

Applications

The L78M08CV is versatile and can be implemented in a wide array of applications. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Power Management Solutions
  • Embedded Systems
  • Telecommunication Devices

Package and Quality

The L78M08CV comes in a TO-220 package, known for its ease of integration into various circuit designs due to its practical size and leaded form. This package is also conducive to efficient heat dissipation, which is critical for maintaining stability and performance. STMicroelectronics ensures that all their products meet rigorous quality standards, and the L78M08CV is no exception, delivering consistent performance even in challenging environments.

Whether you are designing a power supply for consumer electronics or looking to integrate a reliable voltage regulator into an automotive application, the L78M08CV from STMicroelectronics offers the performance, protection, and quality required for your needs.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulator 150mA Adjustable Output SOT-23-5
Lowest to $0.8932
ECAD model for TLV709A01DBV
Texas Instruments
Dual Linear Voltage Regulator 200mA/200mA 3.0V/3.0V Output WSON-6
Lowest to $0.5955
ECAD model for TLV7113030DDSE
Texas Instruments
Ultra-Low Quiescent Current LDO Regulator 1.6V
Lowest to $0.8932
ECAD model for TPS70916DBV
Texas Instruments
1.8V 150mA LDO Voltage Regulator 2.5V to 30V Input
Lowest to $0.8932
ECAD model for TPS70918DRV
Texas Instruments
Linear Voltage Regulator 2.7V 150mA SC-70-5
Lowest to $0.8932
ECAD model for TPS71727DCK
Texas Instruments
Linear Voltage Regulator 3.3V 250mA 6-WSON
Lowest to $1.1909
ECAD model for TPS72733DSE
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
1.8V 500mA LDO Voltage Regulator SOT-23-5
Lowest to $0.0941
ECAD model for TLV77318PDBV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3893 $66.1810
410+ $0.3194 $130.9540
630+ $0.3095 $194.9850
865+ $0.2995 $259.0675
1,120+ $0.2895 $324.2400
1,500+ $0.2595 $389.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,480 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention